ContiTech AG CONTI® DIESEL RUNNER

Description
For common rail technology. Properties: Suitable for extreme injection pressure forces up to 2,500 N Full functionality during the entire life of the common rail engine (240,000 km) Excellent flexural capability thanks to new cord types Length stability and enhanced residual tear strength Minimum noise Low-temperature stability down to -32°C 1 | Polyamide fabric backing For special applications With outstanding edge stability 2 | HNBR high-temperature elastomer Non-aging (peroxide) Fabric-reinforced elastomer (aramid) 3 | Fiberglass cord High fatigue strength under reversed bending stresses High water resistance High length stability 4 | Polyamide toothed fabric Temperature-resistan t PA Heavy-duty design Treated with multilayer wear protection system (Teflon)
Description
For common rail technology. Properties: Suitable for extreme injection pressure forces up to 2,500 N Full functionality during the entire life of the common rail engine (240,000 km) Excellent flexural capability thanks to new cord types Length stability and enhanced residual tear strength Minimum noise Low-temperature stability down to -32°C 1 | Polyamide fabric backing For special applications With outstanding edge stability 2 | HNBR high-temperature elastomer Non-aging (peroxide) Fabric-reinforced elastomer (aramid) 3 | Fiberglass cord High fatigue strength under reversed bending stresses High water resistance High length stability 4 | Polyamide toothed fabric Temperature-resistan t PA Heavy-duty design Treated with multilayer wear protection system (Teflon)

Suppliers

Company
Product
Description
Supplier Links
For common rail technology. Properties: Suitable for extreme injection pressure forces up to 2,500 N Full functionality during the entire life of the common rail engine (240,000 km) Excellent flexural capability thanks to new cord types Length stability and enhanced residual tear strength Minimum noise Low-temperature stability down to -32°C 1 | Polyamide fabric backing For special applications With outstanding edge stability 2 | HNBR high-temperature elastomer Non-aging (peroxide) Fabric-reinforced elastomer (aramid) 3 | Fiberglass cord High fatigue strength under reversed bending stresses High water resistance High length stability 4 | Polyamide toothed fabric Temperature-resistan t PA Heavy-duty design Treated with multilayer wear protection system (Teflon)

For common rail technology.

Properties:

  • Suitable for extreme injection pressure forces up to 2,500 N
  • Full functionality during the entire life of the common rail engine (240,000 km)
  • Excellent flexural capability thanks to new cord types
  • Length stability and enhanced residual tear strength
  • Minimum noise
  • Low-temperature stability down to -32°C

1 | Polyamide fabric backing

  • For special applications
  • With outstanding edge stability

2 | HNBR high-temperature
elastomer

  • Non-aging (peroxide)
  • Fabric-reinforced elastomer (aramid)

3 | Fiberglass cord

  • High fatigue strength under reversed bending stresses
  • High water resistance
  • High length stability

4 | Polyamide toothed fabric

  • Temperature-resistant PA
  • Heavy-duty design
  • Treated with multilayer wear protection system (Teflon)
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category Timing Belts (metric)
Product Number CONTI® DIESEL RUNNER
Belt Material Rubber
Unlock Full Specs
to access all available technical data

Similar Products

T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
2 mm (GT3) Pitch, 56 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M056060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Timing Belts - 1755201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 330 mm (12.99 inch)
View Details
 - CONTI® WAPU RUNNER - ContiTech AG
Specs
Belt Material Rubber
Reinforcement Reinforced
View Details