ContiTech AG CONTI® SLT POWER

Description
For electronic steering gears. Properties: Electromechanical steering systems reduce fuel consumption by about 0.3l/100 km Wide temperature range from -45°C to 120°C Optimal noise behavior during operation thanks to slanted toothing Dynamic strength for the life of the vehicle 1 | EPDM low-temperature elastomer Ethylene propylene terpolymer Non-aging, cold- and heat-resistant 2 | Fiberglass cord High fatigue strength under reversed bending stresses High water resistance High length stability 3 | Polyamide toothed fabric Temperature-resistan t PA 6.6 Treated with elastomer adhesion system Treated with wear-protection system 4 | CTD Conti High Torque Drive Belt / toothed pulley profile Acoustically optimized tooth profile Small pitch, 5° slanted toothing
Description
For electronic steering gears. Properties: Electromechanical steering systems reduce fuel consumption by about 0.3l/100 km Wide temperature range from -45°C to 120°C Optimal noise behavior during operation thanks to slanted toothing Dynamic strength for the life of the vehicle 1 | EPDM low-temperature elastomer Ethylene propylene terpolymer Non-aging, cold- and heat-resistant 2 | Fiberglass cord High fatigue strength under reversed bending stresses High water resistance High length stability 3 | Polyamide toothed fabric Temperature-resistan t PA 6.6 Treated with elastomer adhesion system Treated with wear-protection system 4 | CTD Conti High Torque Drive Belt / toothed pulley profile Acoustically optimized tooth profile Small pitch, 5° slanted toothing

Suppliers

Company
Product
Description
Supplier Links
For electronic steering gears. Properties: Electromechanical steering systems reduce fuel consumption by about 0.3l/100 km Wide temperature range from -45°C to 120°C Optimal noise behavior during operation thanks to slanted toothing Dynamic strength for the life of the vehicle 1 | EPDM low-temperature elastomer Ethylene propylene terpolymer Non-aging, cold- and heat-resistant 2 | Fiberglass cord High fatigue strength under reversed bending stresses High water resistance High length stability 3 | Polyamide toothed fabric Temperature-resistan t PA 6.6 Treated with elastomer adhesion system Treated with wear-protection system 4 | CTD Conti High Torque Drive Belt / toothed pulley profile Acoustically optimized tooth profile Small pitch, 5° slanted toothing

For electronic steering gears.

Properties:

  • Electromechanical steering systems reduce fuel consumption by about 0.3l/100 km
  • Wide temperature range from -45°C to 120°C
  • Optimal noise behavior during operation thanks to slanted toothing
  • Dynamic strength for the life of the vehicle

1 | EPDM low-temperature
elastomer

  • Ethylene propylene terpolymer
  • Non-aging, cold- and heat-resistant

2 | Fiberglass cord

  • High fatigue strength under reversed bending stresses
  • High water resistance
  • High length stability

3 | Polyamide toothed fabric

  • Temperature-resistant PA 6.6
  • Treated with elastomer adhesion system
  • Treated with wear-protection system

4 | CTD Conti High Torque Drive Belt / toothed pulley profile

  • Acoustically optimized tooth profile
  • Small pitch, 5° slanted toothing
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category Timing Belts (metric)
Product Number CONTI® SLT POWER
Belt Material Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Timing Belts - 1821306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 300 mm (11.81 inch)
View Details
2 mm (GT3) Pitch, 433 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M433090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details