ContiTech AG CONTI® SYNCHROCOLOR CXA

Description
Silicone-free heavy-duty timing belt with low-stretch aramid tension member. Properties: temperature range, depending on application, from 20°C to +100°C paint compatible free of silicon electrically conductive to ISO 9563 conditionally resistant to oil ozone-resistant suitable for tropical climates aging-resistant suited for counterbending/back- tensioners maintenance free increased power ratings suitable for high loads
Description
Silicone-free heavy-duty timing belt with low-stretch aramid tension member. Properties: temperature range, depending on application, from 20°C to +100°C paint compatible free of silicon electrically conductive to ISO 9563 conditionally resistant to oil ozone-resistant suitable for tropical climates aging-resistant suited for counterbending/back- tensioners maintenance free increased power ratings suitable for high loads

Suppliers

Company
Product
Description
Supplier Links
Silicone-free heavy-duty timing belt with low-stretch aramid tension member. Properties: temperature range, depending on application, from 20°C to +100°C paint compatible free of silicon electrically conductive to ISO 9563 conditionally resistant to oil ozone-resistant suitable for tropical climates aging-resistant suited for counterbending/back- tensioners maintenance free increased power ratings suitable for high loads

Silicone-free heavy-duty timing belt with low-stretch aramid tension member.

Properties:

  • temperature range, depending on application, from 20°C to +100°C
  • paint compatible
  • free of silicon
  • electrically conductive to ISO 9563
  • conditionally resistant to oil
  • ozone-resistant
  • suitable for tropical climates
  • aging-resistant
  • suited for counterbending/back-tensioners
  • maintenance free
  • increased power ratings
  • suitable for high loads
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category Timing Belts (metric)
Product Number CONTI® SYNCHROCOLOR CXA
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
2 mm (GT3) Pitch, 193 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M193030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Timing Belts - 1755244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 25 mm (0.9843 inch)
Belt Length 850 mm (33.46 inch)
View Details
 - CONTI® BELT IN OIL (BIO) - ContiTech AG
Specs
Belt Material Rubber
Reinforcement Reinforced
View Details