ContiTech AG CONTI® COLD RUNNER

Description
For a wide temperature range. Properties: Wide temperature range from -40°C to +150°C Long running time of up to 300,000 km Optimized versions for different climate regions 1 | Polyamide fabric backing For special applications With outstanding edge stability 2 | Low-temperature-resi stant HNBR Non-aging (peroxide) Fabric-reinforced elastomer (aramid) 3 | Fiberglass cord High fatigue strength under reversed bending stresses High water resistance High length stability 4 | Polyamide toothed fabric Temperature-resistan t PA Heavy-duty design Treated with multilayer wear protection system (Teflon)
Description
For a wide temperature range. Properties: Wide temperature range from -40°C to +150°C Long running time of up to 300,000 km Optimized versions for different climate regions 1 | Polyamide fabric backing For special applications With outstanding edge stability 2 | Low-temperature-resi stant HNBR Non-aging (peroxide) Fabric-reinforced elastomer (aramid) 3 | Fiberglass cord High fatigue strength under reversed bending stresses High water resistance High length stability 4 | Polyamide toothed fabric Temperature-resistan t PA Heavy-duty design Treated with multilayer wear protection system (Teflon)

Suppliers

Company
Product
Description
Supplier Links
For a wide temperature range. Properties: Wide temperature range from -40°C to +150°C Long running time of up to 300,000 km Optimized versions for different climate regions 1 | Polyamide fabric backing For special applications With outstanding edge stability 2 | Low-temperature-resi stant HNBR Non-aging (peroxide) Fabric-reinforced elastomer (aramid) 3 | Fiberglass cord High fatigue strength under reversed bending stresses High water resistance High length stability 4 | Polyamide toothed fabric Temperature-resistan t PA Heavy-duty design Treated with multilayer wear protection system (Teflon)

For a wide temperature range.

Properties:

  • Wide temperature range from -40°C to +150°C
  • Long running time of up to 300,000 km
  • Optimized versions for different climate regions

1 | Polyamide fabric backing

  • For special applications
  • With outstanding edge stability

2 | Low-temperature-resistant HNBR

  • Non-aging (peroxide)
  • Fabric-reinforced elastomer (aramid)

3 | Fiberglass cord

  • High fatigue strength under reversed bending stresses
  • High water resistance
  • High length stability

4 | Polyamide toothed fabric

  • Temperature-resistant PA
  • Heavy-duty design
  • Treated with multilayer wear protection system (Teflon)
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category Timing Belts (metric)
Product Number CONTI® COLD RUNNER
Belt Material Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
2 mm (GT3) Pitch, 215 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M215030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Timing Belts - 2056058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 880 mm (34.65 inch)
View Details