RS Components, Ltd. V & Wedge Belts 2056763

Description
Cogged Wedge Belt XPZ630
Request a Quote
Description
Cogged Wedge Belt XPZ630
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2056763 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2056763
V & Wedge Belts 2056763
Cogged Wedge Belt XPZ630

Cogged Wedge Belt XPZ630

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2056763
Product Name V & Wedge Belts
Belt Length 24.80 inch (630.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1365350 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 13.62 inch (346.00 mm)
Belt Polyamide
View Details
V & Wedge Belts - 1368444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 62.99 inch (1600.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
V & Wedge Belts - 2056786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 46.46 inch (1180.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
V & Wedge Belts - 1739987 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 91.81 inch (2332.00 mm)
Belt Rubber; Rubber
View Details