Constar Motion Co., Ltd DC Coreless Motor/Driving Series L0612N3M

Description
6mm 4.5V Micro DC Coreless Motor Diameter: 6mm Length : 12mm Voltage: 3V, 4.5V Max. Output Power : 0.7W Speed: 16030-55000rpm Applications: Mini UAV, remote control hobby products, small household appliances, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.
Request a Quote
Description
6mm 4.5V Micro DC Coreless Motor Diameter: 6mm Length : 12mm Voltage: 3V, 4.5V Max. Output Power : 0.7W Speed: 16030-55000rpm Applications: Mini UAV, remote control hobby products, small household appliances, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

L0612N3M is a 6mm diameter, 12mm long DC coreless motor with precious metal commutation, designed for miniature UAVs, remote control hobby products, and small household appliances. It operates at 4.5V with a no-load speed of 55,000 rpm, a no-load current of 60 mA, and a stall torque of 0.45 mNm. The motor achieves a maximum output power of 0.7 W and a peak efficiency of 49.8%. It has a terminal resistance of 6.5 Ω, a rotor inertia of 0.014 g·cm², and weighs 1.3 g. The operating temperature range is -20°C to +80°C.

Datasheet Summary
Powered by GS/AI

L0612N3M is a 6mm diameter, 12mm long DC coreless motor with precious metal commutation, designed for miniature UAVs, remote control hobby products, and small household appliances. It operates at 4.5V with a no-load speed of 55,000 rpm, a no-load current of 60 mA, and a stall torque of 0.45 mNm. The motor achieves a maximum output power of 0.7 W and a peak efficiency of 49.8%. It has a terminal resistance of 6.5 Ω, a rotor inertia of 0.014 g·cm², and weighs 1.3 g. The operating temperature range is -20°C to +80°C.

Suppliers

Company
Product
Description
Supplier Links
DC Coreless Motor/Driving Series - L0612N3M - Constar Motion Co., Ltd
Futian, Shenzhen, China
DC Coreless Motor/Driving Series
L0612N3M
DC Coreless Motor/Driving Series L0612N3M
6mm 4.5V Micro DC Coreless Motor Diameter: 6mm Length : 12mm Voltage: 3V, 4.5V Max. Output Power : 0.7W Speed: 16030-55000rpm Applications: Mini UAV, remote control hobby products, small household appliances, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.

6mm 4.5V Micro DC Coreless Motor
Diameter: 6mm Length : 12mm Voltage: 3V, 4.5V Max. Output Power : 0.7W Speed: 16030-55000rpm
Applications: Mini UAV, remote control hobby products, small household appliances, etc.
Options: Lead wires length, Shaft length, Special coils, Gearheads
Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number L0612N3M
Product Name DC Coreless Motor/Driving Series
DC Construction Coreless / Slotless
DC Voltage Range 4.5 VDC
Output Power 9.38E-4 HP
Continuous Current 0.0600 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Core Motor - C2032F - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Output Power 0.0028 HP
View Details
Flat BLDC Motor - BF3211NB2B - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless DC Motor/Outer Rotor - BO2414NB2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless DC Motor/Inner Rotor, Slotless - B1215N2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
DC Construction Coreless / Slotless
DC Voltage Range 3.6 VDC
View Details