Conoptics, Inc. Dual Deflection System M317

Description
Deflector Specifications 1) Dimensions 50mm Diameter x 20 mm long 2) Transmission >90% 351//458 3) Aperture <2..5 mm 4) Sensitivity <2.63 microradians/volt (3 crystals) <0.875 microradians per volt (1 crystal) M2100 Driver 1) Connected to 3 Crystal Port 0 to +/- 0.5 mrad 2) Access Time <35 nsec 3) Bandwidth <10kHz to 12 MHz 4) Input <0 dbm (626mv P-P) signal must have net DC = zero waveform (50% duty cycle) 5) Dimensions 122 x 38.1 x 49.9 cm 6) Maximum Pulse Width (2% droop) 200 nsec 7) Static DC Bias Range 0 to 550v 8) Electrical Input Power 1.6 KW Model 302 Driver 1) Connected to Single Crystal Port 0 to +/- 0.3 mrad;DC to 200 Khz 2) Access Time <1 microsecond 3) Input Requirement <2 Volts P-P 4) Input Impedance <50 Ohms 5) Output Voltage 750 Volts P-P 6) -3 db Bandwidth 200 Khz 7) Driver Cabinet 6.5" W x 4.125" L x 4..15" H 8) Power Suply Cabinet 19" Rack x 5.25" H
Description
Deflector Specifications 1) Dimensions 50mm Diameter x 20 mm long 2) Transmission >90% 351//458 3) Aperture <2..5 mm 4) Sensitivity <2.63 microradians/volt (3 crystals) <0.875 microradians per volt (1 crystal) M2100 Driver 1) Connected to 3 Crystal Port 0 to +/- 0.5 mrad 2) Access Time <35 nsec 3) Bandwidth <10kHz to 12 MHz 4) Input <0 dbm (626mv P-P) signal must have net DC = zero waveform (50% duty cycle) 5) Dimensions 122 x 38.1 x 49.9 cm 6) Maximum Pulse Width (2% droop) 200 nsec 7) Static DC Bias Range 0 to 550v 8) Electrical Input Power 1.6 KW Model 302 Driver 1) Connected to Single Crystal Port 0 to +/- 0.3 mrad;DC to 200 Khz 2) Access Time <1 microsecond 3) Input Requirement <2 Volts P-P 4) Input Impedance <50 Ohms 5) Output Voltage 750 Volts P-P 6) -3 db Bandwidth 200 Khz 7) Driver Cabinet 6.5" W x 4.125" L x 4..15" H 8) Power Suply Cabinet 19" Rack x 5.25" H

Suppliers

Company
Product
Description
Supplier Links
Dual Deflection System - M317 - Conoptics, Inc.
Danbury, CT, USA
Dual Deflection System
M317
Dual Deflection System M317
Deflector Specifications 1) Dimensions 50mm Diameter x 20 mm long 2) Transmission >90% 351//458 3) Aperture <2..5 mm 4) Sensitivity <2.63 microradians/volt (3 crystals) <0.875 microradians per volt (1 crystal) M2100 Driver 1) Connected to 3 Crystal Port 0 to +/- 0.5 mrad 2) Access Time <35 nsec 3) Bandwidth <10kHz to 12 MHz 4) Input <0 dbm (626mv P-P) signal must have net DC = zero waveform (50% duty cycle) 5) Dimensions 122 x 38.1 x 49.9 cm 6) Maximum Pulse Width (2% droop) 200 nsec 7) Static DC Bias Range 0 to 550v 8) Electrical Input Power 1.6 KW Model 302 Driver 1) Connected to Single Crystal Port 0 to +/- 0.3 mrad;DC to 200 Khz 2) Access Time <1 microsecond 3) Input Requirement <2 Volts P-P 4) Input Impedance <50 Ohms 5) Output Voltage 750 Volts P-P 6) -3 db Bandwidth 200 Khz 7) Driver Cabinet 6.5" W x 4.125" L x 4..15" H 8) Power Suply Cabinet 19" Rack x 5.25" H
Deflector Specifications
1)Dimensions50mm Diameter x 20 mm long
2)Transmission>90% 351//458
3)Aperture<2..5 mm
4)Sensitivity<2.63 microradians/volt (3 crystals)
<0.875 microradians per volt (1 crystal)
M2100 Driver
1)Connected to 3 Crystal Port0 to +/- 0.5 mrad
2)Access Time<35 nsec
3)Bandwidth<10kHz to 12 MHz
4)Input<0 dbm (626mv P-P) signal must have net
DC = zero waveform (50% duty cycle)
5)Dimensions122 x 38.1 x 49.9 cm
6)Maximum Pulse Width (2% droop)200 nsec
7)Static DC Bias Range0 to 550v
8)Electrical Input Power1.6 KW
Model 302 Driver
1)Connected to Single Crystal Port0 to +/- 0.3 mrad;DC to 200 Khz
2)Access Time<1 microsecond
3)Input Requirement<2 Volts P-P
4)Input Impedance<50 Ohms
5)Output Voltage750 Volts P-P
6)-3 db Bandwidth200 Khz
7)Driver Cabinet6.5" W x 4.125" L x 4..15" H
8)Power Suply Cabinet19" Rack x 5.25" H
Supplier's Site

Technical Specifications

  Conoptics, Inc.
Product Category Deflectometers and Extensometers
Product Number M317
Product Name Dual Deflection System
Unlock Full Specs
to access all available technical data

Similar Products

Precision Optical Extensometers– Epsilon ONE - ONE-350CE-SYSTEM - Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Compression; Fatigue; Tensile; Strain controlled testing, deflectometer applications, and measuring crack opening displacements
Test Standard ASTM; ISO
View Details
SHEAR -  - Trilion Quality Systems
Trilion Quality Systems
View Details
videoXtens Extensometer - T-160 HP - ZwickRoell LP
Specs
Test Fixture Type Extensometer
Application Compression; Tensile; Strain
Test Standard ISO
View Details