Conoptics, Inc. Datasheets for Deflectometers and Extensometers

Deflectometers and extensometers are used to indicate the deformation of material while it is subjected to stress.
Deflectometers and Extensometers: Learn more

Product Name Notes
The angular deflection of E-O Deflectors is small but has rapid random access response and is extremely precise. Major applications include facet to facet error correction in laser data and...
Deflector Specifications 1) Dimensions 50mm Diameter x 20 mm long 2) Transmission >90% 351//458 3) Aperture <2..5 mm 4) Sensitivity <2.63 microradians/volt (3 crystals) <0.875 microradians per volt (1 crystal)...