CONGA-SA5 -- SMARC 2.0 EMBEDDED COMPUTER MODULE
congatec
SMARC 2.0 Embedded Computer Module
conga-SA5
Description
SMARC 2.0 module based on 5th Generation Intel® Atom™ / Celeron® / Pentium® processors
Low Power Intel® Atom™, Celeron® and Pentium® processor
High performance Intel® Gen. 9 graphics
Industrial Temperature
Time Coordinated Computing
Enhanced Security Execution
CPUs
Intel® Atom™ x7-E3950 (4 x 1.6 GHz, 2 MB L2 cache, 12W)
Intel® Atom™ x5-E3940 (4 x 1.6 GHz, 2 MB L2 cache, 9.5W)
Intel® Atom™ x5-E3930 (2 x 1.3 GHz, 2 MB L2 cache, 6.5W)
Intel® Celeron® N3350E (2 x 1.1 GHz, 2 MB L2 cache, 6W)
Intel® Celeron® J3455E (4 x 1.5 GHz, 2 MB L2 cache, 10W)
Intel® Pentium® N4200E (4 x 1.1 GHz, 2 MB L2 cache, 6W)
Description
SMARC 2.0 module based on 5th Generation Intel® Atom™ / Celeron® / Pentium® processors
Low Power Intel® Atom™, Celeron® and Pentium® processor
High performance Intel® Gen. 9 graphics
Industrial Temperature
Time Coordinated Computing
Enhanced Security Execution
CPUs
Intel® Atom™ x7-E3950 (4 x 1.6 GHz, 2 MB L2 cache, 12W)
Intel® Atom™ x5-E3940 (4 x 1.6 GHz, 2 MB L2 cache, 9.5W)
Intel® Atom™ x5-E3930 (2 x 1.3 GHz, 2 MB L2 cache, 6.5W)
Intel® Celeron® N3350E (2 x 1.1 GHz, 2 MB L2 cache, 6W)
Intel® Celeron® J3455E (4 x 1.5 GHz, 2 MB L2 cache, 10W)
Intel® Pentium® N4200E (4 x 1.1 GHz, 2 MB L2 cache, 6W)
Datasheet
Suppliers
SMARC 2.0 module based on 5th Generation Intel® Atom™ / Celeron® / Pentium® processors
Low Power Intel® Atom™, Celeron® and Pentium® processor
High performance Intel® Gen. 9 graphics
Industrial Temperature
Time Coordinated Computing
Enhanced Security Execution
CPUs
Intel® Atom™ x7-E3950 (4 x 1.6 GHz, 2 MB L2 cache, 12W)
Intel® Atom™ x5-E3940 (4 x 1.6 GHz, 2 MB L2 cache, 9.5W)
Intel® Atom™ x5-E3930 (2 x 1.3 GHz, 2 MB L2 cache, 6.5W)
Intel® Celeron® N3350E (2 x 1.1 GHz, 2 MB L2 cache, 6W)
Intel® Celeron® J3455E (4 x 1.5 GHz, 2 MB L2 cache, 10W)
Intel® Pentium® N4200E (4 x 1.1 GHz, 2 MB L2 cache, 6W)
SMARC 2.0 module based on 5th Generation Intel® Atom™ / Celeron® / Pentium® processors
- Low Power Intel® Atom™, Celeron® and Pentium® processor
- High performance Intel® Gen. 9 graphics
- Industrial Temperature
- Time Coordinated Computing
- Enhanced Security Execution
CPUs
- Intel® Atom™ x7-E3950 (4 x 1.6 GHz, 2 MB L2 cache, 12W)
- Intel® Atom™ x5-E3940 (4 x 1.6 GHz, 2 MB L2 cache, 9.5W)
- Intel® Atom™ x5-E3930 (2 x 1.3 GHz, 2 MB L2 cache, 6.5W)
- Intel® Celeron® N3350E (2 x 1.1 GHz, 2 MB L2 cache, 6W)
- Intel® Celeron® J3455E (4 x 1.5 GHz, 2 MB L2 cache, 10W)
- Intel® Pentium® N4200E (4 x 1.1 GHz, 2 MB L2 cache, 6W)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Computer-on-Module (COM) |
|
Product Number
|
conga-SA5 |
|
Product Name
|
SMARC 2.0 Embedded Computer Module |
|
Form Factor
|
SMARC 2.0 Module Based on 5th Generation Intel® Atom™ / Celeron® / Pentium® Processors
|
|
Processor / CPU
|
Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Dual Core Intel® AtomTM; Quad Core Intel® AtomTM, Celeron® and Pentium™
|
|
Ports / Buses
|
I2C; PCIe; SATA; SPI; USB; SDIO, UART, optional M.2 1216 WiFi module
|
|
Features
|
Watchdog Timer
|
Unlock Full Specs
to access all available technical data
Similar Products
Form Factor
System-On-Module (SOM)
Processor / CPU
QCS5430 SoC Processor
Ports / Buses
I2C; PCIe; SPI; USB; MIPI, UART, SPI, eMMC, I3C, QLINK, SoundWire, GPIO
View Details
Processor / CPU
National Semiconductor Geode
Ports / Buses
Parallel Interface; Serial Interface; USB
Features
Watchdog Timer
View Details
Form Factor
Qseven
Processor / CPU
Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Dual Core Intel® AtomTM; Quad Core Intel® AtomTM, Celeron® and Pentium™
Ports / Buses
I2C; PCIe; SATA; USB; SDv3, SM-Bus, UART
View Details
Form Factor
COM Express Basic
Processor / CPU
Freescale QorIQ P2020, Two Cores Running at 1.2 GHz
Ports / Buses
PCIe; SPI; USB; IEEE-1588, UART, VGA
View Details