congatec Datasheets for Single Board Computers (SBC)

Single board computers (SBC) serve as the motherboard for instrumentation systems including modern PCs. SBCs are composed of a microprocessor, memory chip, and serial and parallel interfaces to communicate with other devices.
Single Board Computers (SBC): Learn more

Product Name Notes
Highest Performance Thin-Mini-ITX board based on 7th Generation Intel® Core™ Mobile SOC U-Processors Highest Performance Thin Mini-ITX board 7th Generation Intel® CoreTM Mobile SOC U-Processors Improved Graphics Performance with HD600...
Highest Performance Thin-Mini-ITX board based on 8th Generation Intel® Core™ Mobile Processors "Whiskey Lake" Highest Performance Thin Mini-ITX board 8th Generation Intel® Core™ Mobile Low Power U-Processors with up to...
Pico ITX board based on 5th Generation Intel® Atom™ Processor Intel® 5th Gen. Atom™, Celeron® and Pentium® Processors Compact design for size-sensitive devices in harsh environments Low Power CPUs 6...
Highest Performance 3.5' Single Board Computer based on 8th Generation Intel® Core™ processor series called "Whiskey Lake." Mobile Low Power U-Processors with up to 4 cores Gen 9 Intel Graphics,...
Pico-ITX SBC based on Intel® Atom® x6000E, Intel® Pentium® and Celeron® J processor series High performance Intel® UHD Graphics (Gen11) Options for Industrial Temperature Range -40°C to 85°C Options for...