CONGA-PA5 -- PICO ITX SINGLE BOARD COMPUTER
congatec
Pico ITX Single Board Computer
conga-PA5
Description
Pico ITX board based on 5th Generation Intel® Atom™ Processor
Intel® 5th Gen. Atom™, Celeron® and Pentium® Processors
Compact design for size-sensitive devices in harsh environments
Low Power CPUs 6 to 12 Watt TDP
Enhanced Intel HD Graphics Generation 9
Long life components for 24/7 embedded use
Extended Temperature variants
Two Intel® i210/211 Ethernet controllers allowing for enhanced industrial communication
On board TPM for enhanced security
CPUs
Intel® Atom™ x7-E3950 (4 x 1.6 GHz, 2 MB L2 cache, 12W)
Intel® Atom™ x5-E3940 (4 x 1.6 GHz, 2 MB L2 cache, 9.5W)
Intel® Atom™ x5-E3930 (2 x 1.3 GHz, 2 MB L2 cache, 6.5W)
Intel® Celeron® N3350E (2 x 1.1 GHz, 2 MB L2 cache, 6W)
Intel® Celeron® J3455E (4 x 1.5 GHz, 2 MB L2 cache, 10W)
Intel® Pentium® N4200E (4 x 1.1 GHz, 2 MB L2 cache, 6W)
Description
Pico ITX board based on 5th Generation Intel® Atom™ Processor
Intel® 5th Gen. Atom™, Celeron® and Pentium® Processors
Compact design for size-sensitive devices in harsh environments
Low Power CPUs 6 to 12 Watt TDP
Enhanced Intel HD Graphics Generation 9
Long life components for 24/7 embedded use
Extended Temperature variants
Two Intel® i210/211 Ethernet controllers allowing for enhanced industrial communication
On board TPM for enhanced security
CPUs
Intel® Atom™ x7-E3950 (4 x 1.6 GHz, 2 MB L2 cache, 12W)
Intel® Atom™ x5-E3940 (4 x 1.6 GHz, 2 MB L2 cache, 9.5W)
Intel® Atom™ x5-E3930 (2 x 1.3 GHz, 2 MB L2 cache, 6.5W)
Intel® Celeron® N3350E (2 x 1.1 GHz, 2 MB L2 cache, 6W)
Intel® Celeron® J3455E (4 x 1.5 GHz, 2 MB L2 cache, 10W)
Intel® Pentium® N4200E (4 x 1.1 GHz, 2 MB L2 cache, 6W)
Datasheet
Suppliers
Pico ITX board based on 5th Generation Intel® Atom™ Processor
Intel® 5th Gen. Atom™, Celeron® and Pentium® Processors
Compact design for size-sensitive devices in harsh environments
Low Power CPUs 6 to 12 Watt TDP
Enhanced Intel HD Graphics Generation 9
Long life components for 24/7 embedded use
Extended Temperature variants
Two Intel® i210/211 Ethernet controllers allowing for enhanced industrial communication
On board TPM for enhanced security
CPUs
Intel® Atom™ x7-E3950 (4 x 1.6 GHz, 2 MB L2 cache, 12W)
Intel® Atom™ x5-E3940 (4 x 1.6 GHz, 2 MB L2 cache, 9.5W)
Intel® Atom™ x5-E3930 (2 x 1.3 GHz, 2 MB L2 cache, 6.5W)
Intel® Celeron® N3350E (2 x 1.1 GHz, 2 MB L2 cache, 6W)
Intel® Celeron® J3455E (4 x 1.5 GHz, 2 MB L2 cache, 10W)
Intel® Pentium® N4200E (4 x 1.1 GHz, 2 MB L2 cache, 6W)
Pico ITX board based on 5th Generation Intel® Atom™ Processor
- Intel® 5th Gen. Atom™, Celeron® and Pentium® Processors
- Compact design for size-sensitive devices in harsh environments
- Low Power CPUs 6 to 12 Watt TDP
- Enhanced Intel HD Graphics Generation 9
- Long life components for 24/7 embedded use
- Extended Temperature variants
- Two Intel® i210/211 Ethernet controllers allowing for enhanced industrial communication
- On board TPM for enhanced security
CPUs
- Intel® Atom™ x7-E3950 (4 x 1.6 GHz, 2 MB L2 cache, 12W)
- Intel® Atom™ x5-E3940 (4 x 1.6 GHz, 2 MB L2 cache, 9.5W)
- Intel® Atom™ x5-E3930 (2 x 1.3 GHz, 2 MB L2 cache, 6.5W)
- Intel® Celeron® N3350E (2 x 1.1 GHz, 2 MB L2 cache, 6W)
- Intel® Celeron® J3455E (4 x 1.5 GHz, 2 MB L2 cache, 10W)
- Intel® Pentium® N4200E (4 x 1.1 GHz, 2 MB L2 cache, 6W)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Single Board Computers (SBC) |
|
Product Number
|
conga-PA5 |
|
Product Name
|
Pico ITX Single Board Computer |
|
Processor / CPU
|
Intel® AtomTM; Intel Celeron; Intel® Core 2 Duo / Celeron®; Dual Core Intel® AtomTM; Quad Core Intel® AtomTM, Celeron® and Pentium™
|
|
Computer Bus
|
PCIe; USB
|
|
CPU Speed
|
1100 to 1600 MHz
|
|
Chipset
|
Intel Chipset
|
|
Features
|
Watchdog Timer; RJ-45 Connectors
|
Unlock Full Specs
to access all available technical data
Similar Products
Processor / CPU
Intel Celeron; Intel Itanium; Intel® Core 2 Duo / Celeron®; Quad Core Intel® i7 and i5; Dual Core Intel® i3
Computer Bus
PCIe; USB
CPU Speed
2000 to 4400 MHz
View Details
Processor / CPU
Freescale MPC864xD With dual PowerPC® E600 Processor Cores
Computer Bus
PCIe; PMC Bus; USB; VME Bus
CPU Speed
1300 MHz
View Details