Conax Technologies Safety Well Thermocouple Assembly XTG

Description
Conax WTG and XTG thermocouple assemblies employ TG Fittings as the component part for sealing sensor thermocouple wires and the primary environment seal. The seal prevents contamination of the electronics within the terminal head and leakage of gas or liquid into the control room. Assemblies consist of base metal thermocouple wire (Types E, J, T and K) surrounded by hard-fired alumina insulators. Use of hard-fired insulators eliminates low IR problems often found in MgO mineral insulated wire junctions. Exposed junction thermocouples offer excellent temperature measurement speed of response. The Conax TG Fitting uses Conax-designed “soft sealant” technology to seal on the bare wires. It is available with Lava, PTFE, Neoprene or Viton sealant materials. Selection of the proper sealant is dependent on the application. For details, request Conax’s Pressure and Vacuum Sealing Assemblies catalog or contact a Conax sales engineer. The protection tube is welded to the fitting body on the mounting thread side. The other end of the fitting is attached to the terminal head.
Request a Quote
Description
Conax WTG and XTG thermocouple assemblies employ TG Fittings as the component part for sealing sensor thermocouple wires and the primary environment seal. The seal prevents contamination of the electronics within the terminal head and leakage of gas or liquid into the control room. Assemblies consist of base metal thermocouple wire (Types E, J, T and K) surrounded by hard-fired alumina insulators. Use of hard-fired insulators eliminates low IR problems often found in MgO mineral insulated wire junctions. Exposed junction thermocouples offer excellent temperature measurement speed of response. The Conax TG Fitting uses Conax-designed “soft sealant” technology to seal on the bare wires. It is available with Lava, PTFE, Neoprene or Viton sealant materials. Selection of the proper sealant is dependent on the application. For details, request Conax’s Pressure and Vacuum Sealing Assemblies catalog or contact a Conax sales engineer. The protection tube is welded to the fitting body on the mounting thread side. The other end of the fitting is attached to the terminal head.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Safety Well Thermocouple Assembly - XTG - Conax Technologies
Buffalo, NY, United States
Safety Well Thermocouple Assembly
XTG
Safety Well Thermocouple Assembly XTG
Conax WTG and XTG thermocouple assemblies employ TG Fittings as the component part for sealing sensor thermocouple wires and the primary environment seal. The seal prevents contamination of the electronics within the terminal head and leakage of gas or liquid into the control room. Assemblies consist of base metal thermocouple wire (Types E, J, T and K) surrounded by hard-fired alumina insulators. Use of hard-fired insulators eliminates low IR problems often found in MgO mineral insulated wire junctions. Exposed junction thermocouples offer excellent temperature measurement speed of response. The Conax TG Fitting uses Conax-designed “soft sealant” technology to seal on the bare wires. It is available with Lava, PTFE, Neoprene or Viton sealant materials. Selection of the proper sealant is dependent on the application. For details, request Conax’s Pressure and Vacuum Sealing Assemblies catalog or contact a Conax sales engineer. The protection tube is welded to the fitting body on the mounting thread side. The other end of the fitting is attached to the terminal head.

Conax WTG and XTG thermocouple assemblies employ TG Fittings as the component part for sealing sensor thermocouple wires and the primary environment seal. The seal prevents contamination of the electronics within the terminal head and leakage of gas or liquid into the control room.

Assemblies consist of base metal thermocouple wire (Types E, J, T and K) surrounded by hard-fired alumina insulators. Use of hard-fired insulators eliminates low IR problems often found in MgO mineral insulated wire junctions. Exposed junction thermocouples offer excellent temperature measurement speed of response.

The Conax TG Fitting uses Conax-designed “soft sealant” technology to seal on the bare wires. It is available with Lava, PTFE, Neoprene or Viton sealant materials. Selection of the proper sealant is dependent on the application. For details, request Conax’s Pressure and Vacuum Sealing Assemblies catalog or contact a Conax sales engineer. The protection tube is welded to the fitting body on the mounting thread side. The other end of the fitting is attached to the terminal head.

Supplier's Site

Technical Specifications

  Conax Technologies
Product Category Thermocouple Temperature Probes
Product Number XTG
Product Name Safety Well Thermocouple Assembly
Configuration Exposed Thermocouple
Unlock Full Specs
to access all available technical data

Similar Products

High-Speed Assembly - HSRT - Conax Technologies
Conax Technologies
Specs
Sensed Temperature -90 to 400 F (-67.78 to 204 C)
Probe Features Available as an Assembly
View Details
Blade Path Sensor -  - Conax Technologies
Conax Technologies
Specs
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type K
Probe Configuration Straight Probe
View Details
Conax Triple Point Sensor -  - Conax Technologies
Specs
Base, Noble and Refractory Metal Type W
Probe Configuration Straight Probe
Probe Features Available as an Assembly
View Details
Thermocouple Assemblies with Terminal Heads and Spring-Loaded Mounting -  - Conax Technologies
Specs
Sensed Temperature -328 to 4199 F (-200 to 2315 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion (optional feature); Designed Specifically for Sanitary Applications (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
View Details