Conax Technologies Frame 5 Series EGT Sensor

Description
These type K ungrounded thermocouples are manufactured using Special (+/-0.4%) limits and have a time response of 1.7 to 4.0 seconds depending on the tip configuration. Conax Technologies manufactures these exhaust thermocouples with tip diameters from .062 diameter to .125. They are used on all heavy duty gas turbines and are of the latest configuration for easy replacement. Just connect Conax’s thermocouple to the flexible, stainless steel braided cable for quick installation and longer life. All specification qualified exhaust gas and blade path thermocouples are manufactured from ASTM E585 thermocouple materials utilizing the highest purity insulation material yielding superior insulation resistance at elevated temperatures. The thermocouples are manufactured and tested at various points during the manufacturing cycle ensuring the highest possible level of quality. Product testing includes helium leak testing, calibration, thermal shock, insulation resistance and hermeticity testing of sealing points. Featuring Type K conductor wire with MgO insulation, hermetically sealed in stainless steel for high-temperature oxidation resistance, vibration resistant hermetic terminations and high reliability mineral insulated cable. Conax Technologies also manufactures exhaust thermocouples using other configurations. Simply supply the drawing number you have and utilize our short cycle turn around time. These exhaust gas thermocouples, like all of our products, are manufactured in the United States of America.
Request a Quote
Description
These type K ungrounded thermocouples are manufactured using Special (+/-0.4%) limits and have a time response of 1.7 to 4.0 seconds depending on the tip configuration. Conax Technologies manufactures these exhaust thermocouples with tip diameters from .062 diameter to .125. They are used on all heavy duty gas turbines and are of the latest configuration for easy replacement. Just connect Conax’s thermocouple to the flexible, stainless steel braided cable for quick installation and longer life. All specification qualified exhaust gas and blade path thermocouples are manufactured from ASTM E585 thermocouple materials utilizing the highest purity insulation material yielding superior insulation resistance at elevated temperatures. The thermocouples are manufactured and tested at various points during the manufacturing cycle ensuring the highest possible level of quality. Product testing includes helium leak testing, calibration, thermal shock, insulation resistance and hermeticity testing of sealing points. Featuring Type K conductor wire with MgO insulation, hermetically sealed in stainless steel for high-temperature oxidation resistance, vibration resistant hermetic terminations and high reliability mineral insulated cable. Conax Technologies also manufactures exhaust thermocouples using other configurations. Simply supply the drawing number you have and utilize our short cycle turn around time. These exhaust gas thermocouples, like all of our products, are manufactured in the United States of America.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Frame 5 Series EGT Sensor -  - Conax Technologies
Buffalo, NY, United States
Frame 5 Series EGT Sensor
Frame 5 Series EGT Sensor
These type K ungrounded thermocouples are manufactured using Special (+/-0.4%) limits and have a time response of 1.7 to 4.0 seconds depending on the tip configuration. Conax Technologies manufactures these exhaust thermocouples with tip diameters from .062 diameter to .125. They are used on all heavy duty gas turbines and are of the latest configuration for easy replacement. Just connect Conax’s thermocouple to the flexible, stainless steel braided cable for quick installation and longer life. All specification qualified exhaust gas and blade path thermocouples are manufactured from ASTM E585 thermocouple materials utilizing the highest purity insulation material yielding superior insulation resistance at elevated temperatures. The thermocouples are manufactured and tested at various points during the manufacturing cycle ensuring the highest possible level of quality. Product testing includes helium leak testing, calibration, thermal shock, insulation resistance and hermeticity testing of sealing points. Featuring Type K conductor wire with MgO insulation, hermetically sealed in stainless steel for high-temperature oxidation resistance, vibration resistant hermetic terminations and high reliability mineral insulated cable. Conax Technologies also manufactures exhaust thermocouples using other configurations. Simply supply the drawing number you have and utilize our short cycle turn around time. These exhaust gas thermocouples, like all of our products, are manufactured in the United States of America.

These type K ungrounded thermocouples are manufactured using Special (+/-0.4%) limits and have a time response of 1.7 to 4.0 seconds depending on the tip configuration.
Conax Technologies manufactures these exhaust thermocouples with tip diameters from .062 diameter to .125. They are used on all heavy duty gas turbines and are of the latest configuration for easy replacement. Just connect Conax’s thermocouple to the flexible, stainless steel braided cable for quick installation and longer life.

All specification qualified exhaust gas and blade path thermocouples are manufactured from ASTM E585 thermocouple materials utilizing the highest purity insulation material yielding superior insulation resistance at elevated temperatures.

The thermocouples are manufactured and tested at various points during the manufacturing cycle ensuring the highest possible level of quality. Product testing includes helium leak testing, calibration, thermal shock, insulation resistance and hermeticity testing of sealing points.

Featuring Type K conductor wire with MgO insulation, hermetically sealed in stainless steel for high-temperature oxidation resistance, vibration resistant hermetic terminations and high reliability mineral insulated cable.

Conax Technologies also manufactures exhaust thermocouples using other configurations. Simply supply the drawing number you have and utilize our short cycle turn around time.

These exhaust gas thermocouples, like all of our products, are manufactured in the United States of America.

Supplier's Site

Technical Specifications

  Conax Technologies
Product Category Thermocouple Temperature Probes
Product Name Frame 5 Series EGT Sensor
Configuration Ungrounded Thermocouple
Unlock Full Specs
to access all available technical data

Similar Products

Ion Implant Thermocouple for Axcelis Implanter -  - Conax Technologies
Specs
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect
Probe Features Available as an Assembly
View Details
Quick Disconnect Probe -  - Conax Technologies
Conax Technologies
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.8000 inch (20.32 mm)
Sensitive Length 2.9 inch (73.66 mm)
View Details
Exhaust Gas Sensor -  - Conax Technologies
Conax Technologies
Specs
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type K
Probe Configuration Straight Probe
View Details
Safety Well Thermocouple Assembly - WTG - Conax Technologies
Specs
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; T
Probe Configuration Straight Probe
View Details