Conax Technologies Thermocouple Assemblies with Terminal Heads

Description
Conax Technologies provides high temperature assemblies with T5, T8 and T11 termination heads in aluminum, stainless steel or cast iron to meet application needs. T5 termination heads meet NEMA 4 requirements providing protection against windblown dust and rain, splashing water, hose-directed water and external ice formation. The sheath is affixed to the terminal head using a Conax Technologies packing gland Type PG4 with lava sealant. Terminal heads with terminal blocks and gasket seal are rated to 275° F (135° C).
Request a Quote Datasheet
Description
Conax Technologies provides high temperature assemblies with T5, T8 and T11 termination heads in aluminum, stainless steel or cast iron to meet application needs. T5 termination heads meet NEMA 4 requirements providing protection against windblown dust and rain, splashing water, hose-directed water and external ice formation. The sheath is affixed to the terminal head using a Conax Technologies packing gland Type PG4 with lava sealant. Terminal heads with terminal blocks and gasket seal are rated to 275° F (135° C).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Assemblies with Terminal Heads -  - Conax Technologies
Buffalo, NY, United States
Thermocouple Assemblies with Terminal Heads
Thermocouple Assemblies with Terminal Heads
Conax Technologies provides high temperature assemblies with T5, T8 and T11 termination heads in aluminum, stainless steel or cast iron to meet application needs. T5 termination heads meet NEMA 4 requirements providing protection against windblown dust and rain, splashing water, hose-directed water and external ice formation. The sheath is affixed to the terminal head using a Conax Technologies packing gland Type PG4 with lava sealant. Terminal heads with terminal blocks and gasket seal are rated to 275° F (135° C).

Conax Technologies provides high temperature assemblies with T5, T8 and T11 termination heads in aluminum, stainless steel or cast iron to meet application needs. T5 termination heads meet NEMA 4 requirements providing protection against windblown dust and rain, splashing water, hose-directed water and external ice formation.

The sheath is affixed to the terminal head using a Conax Technologies packing gland Type PG4 with lava sealant. Terminal heads with terminal blocks and gasket seal are rated to 275° F (135° C).

Supplier's Site Datasheet

Technical Specifications

  Conax Technologies
Product Category Thermocouple Temperature Probes
Product Name Thermocouple Assemblies with Terminal Heads
Application Options Splash Proof, Watertight or Direct Immersion (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type B (optional feature); S (optional feature); R (optional feature); C (optional feature)
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Exhaust Gas Sensor For LM Engines - LM6000 - Conax Technologies
Specs
Sensed Temperature -20 to 800 F (-28.89 to 427 C)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type K
View Details
High Temperature Thermocouples - Termination Styles -  - Conax Technologies
Specs
Sensed Temperature 275 to 698 F (135 to 370 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion (optional feature)
Probe Configuration Straight Probe
View Details
Exhaust Gas Sensor For LM Engines - LM2500 - Conax Technologies
Specs
Sensed Temperature -20 to 800 F (-28.89 to 427 C)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type K
View Details
HRSG Sensor -  - Conax Technologies
Conax Technologies
Specs
Base, Noble and Refractory Metal Type E; K
Probe Configuration Straight Probe
Probe Features Available as an Assembly
View Details