Conax Technologies Triple-Point Calibration TC for Barrel Reactors

Description
Conax offers a complete selection of both OEM Triple-point calibration thermocouples and special variations that have been customized based on individual fab needs. The Triple-point was designed for use on Applied Materials/Moore Technologies 76XX, 77XX and 78XX Series Epitaxial Barrel Reactors. The Triple-point sensor allows for the calibration of the 3 infrared (IR) sensors used to monitor susceptor temperature during wafer processing. Because the sensor has 3 measurement junctions, all 3 IR sensors may be calibrated at one time. This saves time and increases repeatability over a single junction sensor because the Triple-point does not have to be re-positioned to calibrate each IR sensor. The three junctions are precisely located. All units are shipped with a two-temperature calibration, typically at 1100C and 1200C or at customer requested temperatures. Triple-point sensors use C-Type thermocouple wire and Inconel sheath material unless designed otherwise by the customer. Conax also offers an inspection and recalibration service recommended annually. The inspection includes an X-ray to determine the condition of the internals of the Triple-point sensor.
Request a Quote
Description
Conax offers a complete selection of both OEM Triple-point calibration thermocouples and special variations that have been customized based on individual fab needs. The Triple-point was designed for use on Applied Materials/Moore Technologies 76XX, 77XX and 78XX Series Epitaxial Barrel Reactors. The Triple-point sensor allows for the calibration of the 3 infrared (IR) sensors used to monitor susceptor temperature during wafer processing. Because the sensor has 3 measurement junctions, all 3 IR sensors may be calibrated at one time. This saves time and increases repeatability over a single junction sensor because the Triple-point does not have to be re-positioned to calibrate each IR sensor. The three junctions are precisely located. All units are shipped with a two-temperature calibration, typically at 1100C and 1200C or at customer requested temperatures. Triple-point sensors use C-Type thermocouple wire and Inconel sheath material unless designed otherwise by the customer. Conax also offers an inspection and recalibration service recommended annually. The inspection includes an X-ray to determine the condition of the internals of the Triple-point sensor.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Triple-Point Calibration TC for Barrel Reactors -  - Conax Technologies
Buffalo, NY, United States
Triple-Point Calibration TC for Barrel Reactors
Triple-Point Calibration TC for Barrel Reactors
Conax offers a complete selection of both OEM Triple-point calibration thermocouples and special variations that have been customized based on individual fab needs. The Triple-point was designed for use on Applied Materials/Moore Technologies 76XX, 77XX and 78XX Series Epitaxial Barrel Reactors. The Triple-point sensor allows for the calibration of the 3 infrared (IR) sensors used to monitor susceptor temperature during wafer processing. Because the sensor has 3 measurement junctions, all 3 IR sensors may be calibrated at one time. This saves time and increases repeatability over a single junction sensor because the Triple-point does not have to be re-positioned to calibrate each IR sensor. The three junctions are precisely located. All units are shipped with a two-temperature calibration, typically at 1100C and 1200C or at customer requested temperatures. Triple-point sensors use C-Type thermocouple wire and Inconel sheath material unless designed otherwise by the customer. Conax also offers an inspection and recalibration service recommended annually. The inspection includes an X-ray to determine the condition of the internals of the Triple-point sensor.

Conax offers a complete selection of both OEM Triple-point calibration thermocouples and special variations that have been customized based on individual fab needs. The Triple-point was designed for use on Applied Materials/Moore Technologies 76XX, 77XX and 78XX Series Epitaxial Barrel Reactors.

The Triple-point sensor allows for the calibration of the 3 infrared (IR) sensors used to monitor susceptor temperature during wafer processing. Because the sensor has 3 measurement junctions, all 3 IR sensors may be calibrated at one time. This saves time and increases repeatability over a single junction sensor because the Triple-point does not have to be re-positioned to calibrate each IR sensor.

The three junctions are precisely located. All units are shipped with a two-temperature calibration, typically at 1100C and 1200C or at customer requested temperatures. Triple-point sensors use C-Type thermocouple wire and Inconel sheath material unless designed otherwise by the customer.

Conax also offers an inspection and recalibration service recommended annually. The inspection includes an X-ray to determine the condition of the internals of the Triple-point sensor.

Supplier's Site

Technical Specifications

  Conax Technologies
Product Category Thermocouple Temperature Probes
Product Name Triple-Point Calibration TC for Barrel Reactors
Base, Noble and Refractory Metal Type C
Unlock Full Specs
to access all available technical data

Similar Products

Conax Termination – Terminal Barrel with Lead Wire for Thermocouples (T4) -  - Conax Technologies
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
Sensitive Length 24 inch (610 mm)
View Details
High-Speed Assembly - HSRT - Conax Technologies
Conax Technologies
Specs
Sensed Temperature -90 to 400 F (-67.78 to 204 C)
Probe Features Available as an Assembly
View Details
Wheelspace Sensor Assembly -  - Conax Technologies
Specs
Base, Noble and Refractory Metal Type K
Probe Configuration Flexible Probe
Probe Features Available as an Assembly
View Details
Air Inlet or Oil Temperature Sensor -  - Conax Technologies
Specs
Probe Configuration Air Probe
Probe Features Available as an Assembly
View Details