Conax Technologies Profile Thermocouple

Description
Conax profile thermocouples are high-precision temperature sensors, standard or custom designed for the semiconductor, solar and LED industries. These thermocouples are engineered to address the critical process temperature measurement and control required for those industries. We manufacture a wide range of thermocouple designs used on virtually all the leading diffusion furnaces: ASM BTI/Tempress MRL ATV Technologies Centrotherm SVCS Aviza/SVG/Thermco TEL Kokusai Tystar Choose from one of our standard designs for either vertical or horizontal type furnaces, or let us work with you to develop a customized design. Both profile and spike thermocouples are available in the following Pt–Rh noble metal calibrations: Type B, Type R and Type S – along with base metal calibrations Type K and Type N. Here are examples of standard profile thermocouples we offer... Profile Thermocouples for ASM A4XX Family of Vertical Furnaces Conax offers Profile thermocouples for the A4XX furnace. Shown is a standard 5-zone configuration. Product design options include extra thick or removable sheaths, vacuum feedthroughs for the lead wires and abilities to customize other product features. Profile Thermocouples for Kokusai Family of Vertical Furnaces Conax offers Profile thermocouples for Kokusai furnaces such as the Vertron® series show – available with either quartz or SiC sheaths. Profile Thermocouples for the TEL Family of Vertical Furnaces Conax offers Profile thermocouples for TEL furnaces such as the Alpha® series Profile Thermocouples for Horizontal Furnaces Conax offers many versions for horizontal profile thermocouples, typically 3-zone units, that have sheaths with or without quartz socket mounts and various connector configurations. The internal thermocouples are typically supplied in a 3-zone or 5-zone configuration. The thermocouple wire can populate either a single 6-hole or 10-hole insulator. Alternatively, the wires can populate three or five 2-hole insulators. Connectorization is accommodated by standard or miniature 2-pin connectors. Multi-pin screw or bayonet-style connectors are also offered. The lead wire between the probe and the connectors run continuously using the same noble metal thermocouple wire that is installed in the quartz sheath. As a cost savings option, Conax may transition to extension grade wire for the lead wires.
Request a Quote
Description
Conax profile thermocouples are high-precision temperature sensors, standard or custom designed for the semiconductor, solar and LED industries. These thermocouples are engineered to address the critical process temperature measurement and control required for those industries. We manufacture a wide range of thermocouple designs used on virtually all the leading diffusion furnaces: ASM BTI/Tempress MRL ATV Technologies Centrotherm SVCS Aviza/SVG/Thermco TEL Kokusai Tystar Choose from one of our standard designs for either vertical or horizontal type furnaces, or let us work with you to develop a customized design. Both profile and spike thermocouples are available in the following Pt–Rh noble metal calibrations: Type B, Type R and Type S – along with base metal calibrations Type K and Type N. Here are examples of standard profile thermocouples we offer... Profile Thermocouples for ASM A4XX Family of Vertical Furnaces Conax offers Profile thermocouples for the A4XX furnace. Shown is a standard 5-zone configuration. Product design options include extra thick or removable sheaths, vacuum feedthroughs for the lead wires and abilities to customize other product features. Profile Thermocouples for Kokusai Family of Vertical Furnaces Conax offers Profile thermocouples for Kokusai furnaces such as the Vertron® series show – available with either quartz or SiC sheaths. Profile Thermocouples for the TEL Family of Vertical Furnaces Conax offers Profile thermocouples for TEL furnaces such as the Alpha® series Profile Thermocouples for Horizontal Furnaces Conax offers many versions for horizontal profile thermocouples, typically 3-zone units, that have sheaths with or without quartz socket mounts and various connector configurations. The internal thermocouples are typically supplied in a 3-zone or 5-zone configuration. The thermocouple wire can populate either a single 6-hole or 10-hole insulator. Alternatively, the wires can populate three or five 2-hole insulators. Connectorization is accommodated by standard or miniature 2-pin connectors. Multi-pin screw or bayonet-style connectors are also offered. The lead wire between the probe and the connectors run continuously using the same noble metal thermocouple wire that is installed in the quartz sheath. As a cost savings option, Conax may transition to extension grade wire for the lead wires.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Profile Thermocouple -  - Conax Technologies
Buffalo, NY, United States
Profile Thermocouple
Profile Thermocouple
Conax profile thermocouples are high-precision temperature sensors, standard or custom designed for the semiconductor, solar and LED industries. These thermocouples are engineered to address the critical process temperature measurement and control required for those industries. We manufacture a wide range of thermocouple designs used on virtually all the leading diffusion furnaces: ASM BTI/Tempress MRL ATV Technologies Centrotherm SVCS Aviza/SVG/Thermco TEL Kokusai Tystar Choose from one of our standard designs for either vertical or horizontal type furnaces, or let us work with you to develop a customized design. Both profile and spike thermocouples are available in the following Pt–Rh noble metal calibrations: Type B, Type R and Type S – along with base metal calibrations Type K and Type N. Here are examples of standard profile thermocouples we offer... Profile Thermocouples for ASM A4XX Family of Vertical Furnaces Conax offers Profile thermocouples for the A4XX furnace. Shown is a standard 5-zone configuration. Product design options include extra thick or removable sheaths, vacuum feedthroughs for the lead wires and abilities to customize other product features. Profile Thermocouples for Kokusai Family of Vertical Furnaces Conax offers Profile thermocouples for Kokusai furnaces such as the Vertron® series show – available with either quartz or SiC sheaths. Profile Thermocouples for the TEL Family of Vertical Furnaces Conax offers Profile thermocouples for TEL furnaces such as the Alpha® series Profile Thermocouples for Horizontal Furnaces Conax offers many versions for horizontal profile thermocouples, typically 3-zone units, that have sheaths with or without quartz socket mounts and various connector configurations. The internal thermocouples are typically supplied in a 3-zone or 5-zone configuration. The thermocouple wire can populate either a single 6-hole or 10-hole insulator. Alternatively, the wires can populate three or five 2-hole insulators. Connectorization is accommodated by standard or miniature 2-pin connectors. Multi-pin screw or bayonet-style connectors are also offered. The lead wire between the probe and the connectors run continuously using the same noble metal thermocouple wire that is installed in the quartz sheath. As a cost savings option, Conax may transition to extension grade wire for the lead wires.

Conax profile thermocouples are high-precision temperature sensors, standard or custom designed for the semiconductor, solar and LED industries. These thermocouples are engineered to address the critical process temperature measurement and control required for those industries. We manufacture a wide range of thermocouple designs used on virtually all the leading diffusion furnaces:

  • ASM
  • BTI/Tempress
  • MRL
  • ATV Technologies
  • Centrotherm
  • SVCS
  • Aviza/SVG/Thermco
  • TEL
  • Kokusai
  • Tystar

Choose from one of our standard designs for either vertical or horizontal type furnaces, or let us work with you to develop a customized design. Both profile and spike thermocouples are available in the following Pt–Rh noble metal calibrations: Type B, Type R and Type S – along with base metal calibrations Type K and Type N.

Here are examples of standard profile thermocouples we offer...

Profile Thermocouples for ASM A4XX Family of Vertical Furnaces
Conax offers Profile thermocouples for the A4XX furnace. Shown is a standard 5-zone configuration. Product design options include extra thick or removable sheaths, vacuum feedthroughs for the lead wires and abilities to customize other product features.

Profile Thermocouples for Kokusai Family of Vertical Furnaces
Conax offers Profile thermocouples for Kokusai furnaces such as the Vertron® series show – available with either quartz or SiC sheaths.

Profile Thermocouples for the TEL Family of Vertical Furnaces

Conax offers Profile thermocouples for TEL furnaces such as the Alpha® series

Profile Thermocouples for Horizontal Furnaces
Conax offers many versions for horizontal profile thermocouples, typically 3-zone units, that have sheaths with or without quartz socket mounts and various connector configurations.

The internal thermocouples are typically supplied in a 3-zone or 5-zone configuration. The thermocouple wire can populate either a single 6-hole or 10-hole insulator. Alternatively, the wires can populate three or five 2-hole insulators.

Connectorization is accommodated by standard or miniature 2-pin connectors. Multi-pin screw or bayonet-style connectors are also offered. The lead wire between the probe and the connectors run continuously using the same noble metal thermocouple wire that is installed in the quartz sheath. As a cost savings option, Conax may transition to extension grade wire for the lead wires.

Supplier's Site

Technical Specifications

  Conax Technologies
Product Category Thermocouple Temperature Probes
Product Name Profile Thermocouple
Base, Noble and Refractory Metal Type K; N; B; S; R
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Assemblies with Terminal Heads and Adjustable Mounting Fittings -  - Conax Technologies
Specs
Sensed Temperature -328 to 4199 F (-200 to 2315 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion (optional feature); Designed Specifically for Sanitary Applications (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
View Details
Spike Thermocouple -  - Conax Technologies
Conax Technologies
Specs
Base, Noble and Refractory Metal Type K; N; B; S; R
Probe Configuration Straight Probe
Probe Features Available as an Assembly
View Details
Blade Path Sensor -  - Conax Technologies
Conax Technologies
Specs
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type K
Probe Configuration Straight Probe
View Details
Conax Sensor Probes with 90° Bends -  - Conax Technologies
Specs
Probe Configuration Angled Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
View Details