Conax Technologies Pipe Clamp/Wire Thermocouple

Description
Conax Technologies stainless steel pipe clamp assemblies assist in obtaining accurate readings of outside pipe temperatures. They can be used wherever direct immersion probes are impractical or undesirable or where extreme corrosion is a problem. – Outside application leaves high-pressure lines unbroken – Easily installed – simply place the opened clamp around the pipe, slip the band end into the worm-gear housing and tighten with a screwdriver. Pipe clamp thermocouples are also available in an alternative design consisting of a clamp with 20 gauge thermocouple wire (Types J, K, E & T) and a spring vibration dampener. Standard wire length is 18.00′. Longer lengths are available. To order this assembly, indicate the pipe clamp catalog number, followed by the calibration and optional wire length if applicable (if nothing is indicated, 18′ standard will be supplied).
Request a Quote
Description
Conax Technologies stainless steel pipe clamp assemblies assist in obtaining accurate readings of outside pipe temperatures. They can be used wherever direct immersion probes are impractical or undesirable or where extreme corrosion is a problem. – Outside application leaves high-pressure lines unbroken – Easily installed – simply place the opened clamp around the pipe, slip the band end into the worm-gear housing and tighten with a screwdriver. Pipe clamp thermocouples are also available in an alternative design consisting of a clamp with 20 gauge thermocouple wire (Types J, K, E & T) and a spring vibration dampener. Standard wire length is 18.00′. Longer lengths are available. To order this assembly, indicate the pipe clamp catalog number, followed by the calibration and optional wire length if applicable (if nothing is indicated, 18′ standard will be supplied).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp/Wire Thermocouple -  - Conax Technologies
Buffalo, NY, United States
Pipe Clamp/Wire Thermocouple
Pipe Clamp/Wire Thermocouple
Conax Technologies stainless steel pipe clamp assemblies assist in obtaining accurate readings of outside pipe temperatures. They can be used wherever direct immersion probes are impractical or undesirable or where extreme corrosion is a problem. – Outside application leaves high-pressure lines unbroken – Easily installed – simply place the opened clamp around the pipe, slip the band end into the worm-gear housing and tighten with a screwdriver. Pipe clamp thermocouples are also available in an alternative design consisting of a clamp with 20 gauge thermocouple wire (Types J, K, E & T) and a spring vibration dampener. Standard wire length is 18.00′. Longer lengths are available. To order this assembly, indicate the pipe clamp catalog number, followed by the calibration and optional wire length if applicable (if nothing is indicated, 18′ standard will be supplied).

Conax Technologies stainless steel pipe clamp assemblies assist in obtaining accurate readings of outside pipe temperatures. They can be used wherever direct immersion probes are impractical or undesirable or where extreme corrosion is a problem.
– Outside application leaves high-pressure lines unbroken
– Easily installed – simply place the opened clamp around the pipe, slip the band end into the worm-gear housing and tighten with a screwdriver.

Pipe clamp thermocouples are also available in an alternative design consisting of a clamp with 20 gauge thermocouple wire (Types J, K, E & T) and a spring vibration dampener. Standard wire length is 18.00″. Longer lengths are available. To order this assembly, indicate the pipe clamp catalog number, followed by the calibration and optional wire length if applicable (if nothing is indicated, 18″ standard will be supplied).

Supplier's Site

Technical Specifications

  Conax Technologies
Product Category Thermocouple Temperature Probes
Product Name Pipe Clamp/Wire Thermocouple
Base, Noble and Refractory Metal Type E; J; K; T
Unlock Full Specs
to access all available technical data

Similar Products

Conax PTFE-Coated Probe Assembly -  - Conax Technologies
Specs
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect
Probe Features Available as an Assembly
View Details
Sterimaster® Chamber/Load Sensor Assembly -  - Conax Technologies
Specs
Sensed Temperature -58 to 302 F (-50 to 150 C)
Configuration Grounded Thermocouple; Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; T
View Details
Profile Thermocouple -  - Conax Technologies
Conax Technologies
Specs
Base, Noble and Refractory Metal Type K; N; B; S; R
Probe Configuration Straight Probe
Probe Features Available as an Assembly
View Details
Conax Termination – Terminal Barrel with Lead Wire for Thermocouples (T4) -  - Conax Technologies
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
Sensitive Length 24 inch (610 mm)
View Details