Conax Technologies Exhaust Gas Sensor For LM Engines LM2500

Description
Conax Technologies has introduced a solution that offers significant cost savings for LM2500 and LM5000 exhaust gas temperature measurement applications. Conax has a proven history of manufacturing reliable temperature sensors for large frame gas turbines and aeroderivative engines and now offers a cost-effective, aftermarket equivalent for LM engines. The Conax exhaust gas sensors for LM2500 and LM5000 turbines are engineered from state-of-the-art materials that are fully interchangeable with OEM products and offer excellent mechanical strength and superior oxidation creep resistance. The Conax solution is available at a competitive price point for all LM ground-based turbines. Product Features and Benefits Conax uses state-of-the-art materials to achieve mechanical strength and oxidation resistance. The Conax Hermetic termination head utilizes type K termination studs that are sized so cables cannot be cross wired. The Conax solution is interchangeable with OEM products, so it can be used on all LM2500 and LM5000 turbines. The over sheath is made from state-of-the-art material sized for proper fit around the thermocouple tip. The Conax design does not require special shims that can vibrate loose.
Request a Quote Datasheet
Description
Conax Technologies has introduced a solution that offers significant cost savings for LM2500 and LM5000 exhaust gas temperature measurement applications. Conax has a proven history of manufacturing reliable temperature sensors for large frame gas turbines and aeroderivative engines and now offers a cost-effective, aftermarket equivalent for LM engines. The Conax exhaust gas sensors for LM2500 and LM5000 turbines are engineered from state-of-the-art materials that are fully interchangeable with OEM products and offer excellent mechanical strength and superior oxidation creep resistance. The Conax solution is available at a competitive price point for all LM ground-based turbines. Product Features and Benefits Conax uses state-of-the-art materials to achieve mechanical strength and oxidation resistance. The Conax Hermetic termination head utilizes type K termination studs that are sized so cables cannot be cross wired. The Conax solution is interchangeable with OEM products, so it can be used on all LM2500 and LM5000 turbines. The over sheath is made from state-of-the-art material sized for proper fit around the thermocouple tip. The Conax design does not require special shims that can vibrate loose.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhaust Gas Sensor For LM Engines - LM2500 - Conax Technologies
Buffalo, NY, United States
Exhaust Gas Sensor For LM Engines
LM2500
Exhaust Gas Sensor For LM Engines LM2500
Conax Technologies has introduced a solution that offers significant cost savings for LM2500 and LM5000 exhaust gas temperature measurement applications. Conax has a proven history of manufacturing reliable temperature sensors for large frame gas turbines and aeroderivative engines and now offers a cost-effective, aftermarket equivalent for LM engines. The Conax exhaust gas sensors for LM2500 and LM5000 turbines are engineered from state-of-the-art materials that are fully interchangeable with OEM products and offer excellent mechanical strength and superior oxidation creep resistance. The Conax solution is available at a competitive price point for all LM ground-based turbines. Product Features and Benefits Conax uses state-of-the-art materials to achieve mechanical strength and oxidation resistance. The Conax Hermetic termination head utilizes type K termination studs that are sized so cables cannot be cross wired. The Conax solution is interchangeable with OEM products, so it can be used on all LM2500 and LM5000 turbines. The over sheath is made from state-of-the-art material sized for proper fit around the thermocouple tip. The Conax design does not require special shims that can vibrate loose.

Conax Technologies has introduced a solution that offers significant cost savings for LM2500 and LM5000 exhaust gas temperature measurement applications. Conax has a proven history of manufacturing reliable temperature sensors for large frame gas turbines and aeroderivative engines and now offers a cost-effective, aftermarket equivalent for LM engines. The Conax exhaust gas sensors for LM2500 and LM5000 turbines are engineered from state-of-the-art materials that are fully interchangeable with OEM products and offer excellent mechanical strength and superior oxidation creep resistance. The Conax solution is available at a competitive price point for all LM ground-based turbines.

Product Features and Benefits

  • Conax uses state-of-the-art materials to achieve mechanical strength and oxidation resistance.
  • The Conax Hermetic termination head utilizes type K termination studs that are sized so cables cannot be cross wired.
  • The Conax solution is interchangeable with OEM products, so it can be used on all LM2500 and LM5000 turbines.
  • The over sheath is made from state-of-the-art material sized for proper fit around the thermocouple tip. The Conax design does not require special shims that can vibrate loose.
Supplier's Site Datasheet

Technical Specifications

  Conax Technologies
Product Category Thermocouple Temperature Probes
Product Number LM2500
Product Name Exhaust Gas Sensor For LM Engines
Sensed Temperature -20 to 800 F (-28.89 to 427 C)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Assemblies with MD Disc Termination -  - Conax Technologies
Specs
Sensed Temperature -328 to 4199 F (-200 to 2315 C)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); C (optional feature)
View Details
Conax Termination – Terminal Barrel with Lead Wire for Thermocouples (T3) -  - Conax Technologies
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
Sensitive Length 24 inch (610 mm)
View Details
High-Temperature Assembly - HTRT - Conax Technologies
Specs
Sensed Temperature -90 to 700 F (-67.78 to 371 C)
Probe Features Available as an Assembly
View Details
Conax Triple Point Sensor -  - Conax Technologies
Specs
Base, Noble and Refractory Metal Type W
Probe Configuration Straight Probe
Probe Features Available as an Assembly
View Details