Conax Technologies RTD assemblies offer a wide variety of terminal head styles to meet application needs. In direct mount models, the sheath is attached to the terminal head using either a W8 fitting or a Conax Technologies manufactured "soft seal" sealing gland. Gland models are provided in different sizes and with various sealant materials to ensure proper function in a wide range of environments. All provided direct mount fittings serve as mounting devices and environmental seals.
Conax Technologies | |
---|---|
Product Category | RTD Temperature Probes |
Product Name | RTD Assemblies with Terminal Head and Direct Mount |
Sensed Temperature | -418 to 1472 F (-250 to 800 C) |
Application Options | Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion (optional feature); Designed Specifically for Sanitary Applications (optional feature) |
Element Material | Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature) |
Reference Resistance | 10 Ohms (optional feature); 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 200 Ohms (optional feature); 1000 Ohms (optional feature) |
# of Lead Wires Per Element | 2 (optional feature); 3 (optional feature); 4 (optional feature) |