Conax Technologies HAST Feedthrough Thermocouple Temperature Validation, High Density

Description
This style feedthrough features 24 AWG, PTFE insulated wires. The wires may be supplied in J, T, K, or E thermocouple calibrations to allow for temperature validation in the X, Y, Z coordinates of the chamber. Within a given Conax High Density Feedthrough tube, the wires may be mixed or matched between nickel plated copper signal wires and thermocouple wires. Multiple Conax High Density tubes may be grouped together in a common fitting to minimize penetrations though your chamber wall. Conax High Density tubes come in 12, 24, 40 and 60 wire densities. Options include having thermocouple sets come with junctions pre-made, thermocouple wires twisted into pairs, having thermocouple connectors pre-installed on the wires, etc. The PTFE insulation on the wires stand up to steam and flexing better than Kapton® insulated wires. The feedthrough is rebuildable. After aging, the wires and sealant may be replaced, allowing the metal components of the body to be reused. Conax compression seal feedthroughs are certified to insure a leak proof seal. They may be supplied with straight threads (bulk head fitting style as shown), NPT threads or flanged connection. Kapton® is registered trademarks of E.I DuPont de Nemours Company.
Request a Quote
Description
This style feedthrough features 24 AWG, PTFE insulated wires. The wires may be supplied in J, T, K, or E thermocouple calibrations to allow for temperature validation in the X, Y, Z coordinates of the chamber. Within a given Conax High Density Feedthrough tube, the wires may be mixed or matched between nickel plated copper signal wires and thermocouple wires. Multiple Conax High Density tubes may be grouped together in a common fitting to minimize penetrations though your chamber wall. Conax High Density tubes come in 12, 24, 40 and 60 wire densities. Options include having thermocouple sets come with junctions pre-made, thermocouple wires twisted into pairs, having thermocouple connectors pre-installed on the wires, etc. The PTFE insulation on the wires stand up to steam and flexing better than Kapton® insulated wires. The feedthrough is rebuildable. After aging, the wires and sealant may be replaced, allowing the metal components of the body to be reused. Conax compression seal feedthroughs are certified to insure a leak proof seal. They may be supplied with straight threads (bulk head fitting style as shown), NPT threads or flanged connection. Kapton® is registered trademarks of E.I DuPont de Nemours Company.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HAST Feedthrough Thermocouple Temperature Validation, High Density -  - Conax Technologies
Buffalo, NY, United States
HAST Feedthrough Thermocouple Temperature Validation, High Density
HAST Feedthrough Thermocouple Temperature Validation, High Density
This style feedthrough features 24 AWG, PTFE insulated wires. The wires may be supplied in J, T, K, or E thermocouple calibrations to allow for temperature validation in the X, Y, Z coordinates of the chamber. Within a given Conax High Density Feedthrough tube, the wires may be mixed or matched between nickel plated copper signal wires and thermocouple wires. Multiple Conax High Density tubes may be grouped together in a common fitting to minimize penetrations though your chamber wall. Conax High Density tubes come in 12, 24, 40 and 60 wire densities. Options include having thermocouple sets come with junctions pre-made, thermocouple wires twisted into pairs, having thermocouple connectors pre-installed on the wires, etc. The PTFE insulation on the wires stand up to steam and flexing better than Kapton® insulated wires. The feedthrough is rebuildable. After aging, the wires and sealant may be replaced, allowing the metal components of the body to be reused. Conax compression seal feedthroughs are certified to insure a leak proof seal. They may be supplied with straight threads (bulk head fitting style as shown), NPT threads or flanged connection. Kapton® is registered trademarks of E.I DuPont de Nemours Company.

This style feedthrough features 24 AWG, PTFE insulated wires. The wires may be supplied in J, T, K, or E thermocouple calibrations to allow for temperature validation in the X, Y, Z coordinates of the chamber.

Within a given Conax High Density Feedthrough tube, the wires may be mixed or matched between nickel plated copper signal wires and thermocouple wires. Multiple Conax High Density tubes may be grouped together in a common fitting to minimize penetrations though your chamber wall. Conax High Density tubes come in 12, 24, 40 and 60 wire densities. Options include having thermocouple sets come with junctions pre-made, thermocouple wires twisted into pairs, having thermocouple connectors pre-installed on the wires, etc.

The PTFE insulation on the wires stand up to steam and flexing better than Kapton® insulated wires. The feedthrough is rebuildable. After aging, the wires and sealant may be replaced, allowing the metal components of the body to be reused.

Conax compression seal feedthroughs are certified to insure a leak proof seal. They may be supplied with straight threads (bulk head fitting style as shown), NPT threads or flanged connection.

Kapton® is registered trademarks of E.I DuPont de Nemours Company.

Supplier's Site

Technical Specifications

  Conax Technologies
Product Category Electrical Feedthroughs
Product Name HAST Feedthrough Thermocouple Temperature Validation, High Density
Electrical Feedthrough Type Thermocouple
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Instrumentation Wire Compression Seal Feedthrough - TGF - Conax Technologies
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Threaded
Temperature Range 760 C (1400 F)
View Details
Power Compression Seal Feedthrough - HEGPK - Conax Technologies
Specs
Electrical Feedthrough Type Electrode
Feedthrough Mount Threaded
Temperature Range 0.0 to 480 C (32 to 896 F)
View Details
Power Compression Seal Feedthrough - HPEG - Conax Technologies
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Threaded
Voltage 2000 volts
View Details
HAST Feedthrough Nickel Plated Copper Wire, High Current -  - Conax Technologies
Specs
Feedthrough Mount Flange; Threaded
View Details