Conax Technologies RTD Assemblies with B-Series Terminal Head

Description
Conax Technologies B-Series heads are compact, lightweight terminal heads that provide convenient hook-up of customer extension wire. The cap and body are nickel-plated to resist corrosion. The ceramic terminal block contains zinc-plated brass terminal posts that accept up to 14 AWG wire. Bayonet-style cover allows easy access to the terminal posts. B-Series heads are provided in direct or adjustable mounting styles.
Request a Quote Datasheet
Description
Conax Technologies B-Series heads are compact, lightweight terminal heads that provide convenient hook-up of customer extension wire. The cap and body are nickel-plated to resist corrosion. The ceramic terminal block contains zinc-plated brass terminal posts that accept up to 14 AWG wire. Bayonet-style cover allows easy access to the terminal posts. B-Series heads are provided in direct or adjustable mounting styles.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Assemblies with B-Series Terminal Head -  - Conax Technologies
Buffalo, NY, United States
RTD Assemblies with B-Series Terminal Head
RTD Assemblies with B-Series Terminal Head
Conax Technologies B-Series heads are compact, lightweight terminal heads that provide convenient hook-up of customer extension wire. The cap and body are nickel-plated to resist corrosion. The ceramic terminal block contains zinc-plated brass terminal posts that accept up to 14 AWG wire. Bayonet-style cover allows easy access to the terminal posts. B-Series heads are provided in direct or adjustable mounting styles.

Conax Technologies B-Series heads are compact, lightweight terminal heads that provide convenient hook-up of customer extension wire. The cap and body are nickel-plated to resist corrosion. The ceramic terminal block contains zinc-plated brass terminal posts that accept up to 14 AWG wire. Bayonet-style cover allows easy access to the terminal posts. B-Series heads are provided in direct or adjustable mounting styles.

Supplier's Site Datasheet

Technical Specifications

  Conax Technologies
Product Category RTD Temperature Probes
Product Name RTD Assemblies with B-Series Terminal Head
Sensed Temperature -418 to 1472 F (-250 to 800 C)
Element Material Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
Reference Resistance 10 Ohms (optional feature); 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 200 Ohms (optional feature); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

RTD Assemblies with PJFC-Plug/Jack Termination -  - Conax Technologies
Specs
Sensed Temperature -418 to 1472 F (-250 to 800 C)
Element Material Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
Reference Resistance 10 Ohms (optional feature); 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 200 Ohms (optional feature); 1000 Ohms (optional feature)
View Details
RTD Assemblies with T3/T4 Leadwire Termination -  - Conax Technologies
Specs
Sensed Temperature -418 to 1472 F (-250 to 800 C)
Element Material Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
Reference Resistance 10 Ohms (optional feature); 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 200 Ohms (optional feature); 1000 Ohms (optional feature)
View Details
RTD Assemblies with Terminal Heads and Adjustable Mounting -  - Conax Technologies
Specs
Sensed Temperature -418 to 1472 F (-250 to 800 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion (optional feature); Designed Specifically for Sanitary Applications (optional feature)
Element Material Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
View Details
Conax Fast Response RTD -  - Conax Technologies
Conax Technologies
Specs
Probe Configuration Straight Probe
View Details