S1016 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
S1016
Description
Contact Resistance: 0.3 Ohms Max.
Switching Voltage: 240 Vac Max.
Switching Current:10A at 240 Vac/14A at 120 Vac
Differential Angle: 15° Deg.
Size: L: 46.5mm (1.830in) Dia:13.0mm (.512in)
Tilt Switch
Description
Contact Resistance: 0.3 Ohms Max.
Switching Voltage: 240 Vac Max.
Switching Current:10A at 240 Vac/14A at 120 Vac
Differential Angle: 15° Deg.
Size: L: 46.5mm (1.830in) Dia:13.0mm (.512in)
Tilt Switch
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
S1016
Contact Resistance: 0.3 Ohms Max.
Switching Voltage: 240 Vac Max.
Switching Current:10A at 240 Vac/14A at 120 Vac
Differential Angle: 15° Deg.
Size: L: 46.5mm (1.830in) Dia:13.0mm (.512in)
Tilt Switch
- Contact Resistance: 0.3 Ohms Max.
- Switching Voltage: 240 Vac Max.
- Switching Current:10A at 240 Vac/14A at 120 Vac
- Differential Angle: 15° Deg.
- Size: L: 46.5mm (1.830in) Dia:13.0mm (.512in)
- Tilt Switch
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
S1016 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
DigiPas Technologies Inc.
Trigger
Tilt Sensor
Tilt Range
0.0 to 90 degrees
Accuracy
0.0200 degrees
View Details
Trigger
Tilt Sensor
Number of Axes
1
Operating Temperature
-29.2 to 194 F (-34 to 90 C)
View Details
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Tilt Range
15 to 360 degrees
Number of Axes
2
View Details