Comus International Coto Reed Switches RI-80

Description
Contact Form: A Switching Capacity: 5 W/VA Max. Switching Voltage: 175 Vdc Max. Switching Current: 350 mA Max. Glass Length: 0.19in (5.0mm) Diameter: 0.07in (1.8mm)
Request a Quote Datasheet
Description
Contact Form: A Switching Capacity: 5 W/VA Max. Switching Voltage: 175 Vdc Max. Switching Current: 350 mA Max. Glass Length: 0.19in (5.0mm) Diameter: 0.07in (1.8mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coto Reed Switches - RI-80 - Comus International
Clifton, NJ, USA
Coto Reed Switches
RI-80
Coto Reed Switches RI-80
Contact Form: A Switching Capacity: 5 W/VA Max. Switching Voltage: 175 Vdc Max. Switching Current: 350 mA Max. Glass Length: 0.19in (5.0mm) Diameter: 0.07in (1.8mm)
  • Contact Form: A
  • Switching Capacity: 5 W/VA Max.
  • Switching Voltage: 175 Vdc Max.
  • Switching Current: 350 mA Max.
  • Glass Length: 0.19in (5.0mm)
  • Diameter: 0.07in (1.8mm)
Supplier's Site Datasheet
Reed Switches - 9092673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Reed Switches
9092673
Reed Switches 9092673
Assemtech RI-80 Reed Switch

Assemtech RI-80 Reed Switch

Supplier's Site

Technical Specifications

  Comus International RS Components, Ltd.
Product Category Reed Switches Reed Switches
Product Number RI-80 9092673
Product Name Coto Reed Switches Reed Switches
Switch Type Dry Reed Switch
Current Rating 0.3500 amps
AC Voltage Rating 175 volts 175 volts
DC Voltage Rating 175 volts 175 volts
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Current Rating 0.3000 amps
View Details
Magnetic reed switch - BN 32 - BN 32-R-1279 0,5M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
AC Voltage Rating 250 volts
View Details
Reed Switch - 129310 - elobau U.S., Inc.
elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Magnetic, Reed Switches - 1835-GC343615/20-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Current Rating 1 amps
View Details