Littelfuse, Inc. Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRR-129 - DRR-129-77-83 DRR-129-77-83

Description
A standard, normally open switch with a 50.80mm long x 5.25mm diameter (2.000" x .207") glass envelope, capable of high voltage and power switching up to 400Vdc at 100W. It is rated to carry 6A and switch 3A. Available sensitivity range of 42-83 AT. High insulation resistance of 10 Gigaohms minimum and contact resistance of less than 100 milliohms. Ideally suited for limit sensing, security, industrial and automotive applications. Capable of switching 400Vdc or 3A at up to 100 Watts Minimum breakdown voltage of 600Vdc Available sensitivity range of 42-83 AT
Request a Quote Datasheet
Description
A standard, normally open switch with a 50.80mm long x 5.25mm diameter (2.000" x .207") glass envelope, capable of high voltage and power switching up to 400Vdc at 100W. It is rated to carry 6A and switch 3A. Available sensitivity range of 42-83 AT. High insulation resistance of 10 Gigaohms minimum and contact resistance of less than 100 milliohms. Ideally suited for limit sensing, security, industrial and automotive applications. Capable of switching 400Vdc or 3A at up to 100 Watts Minimum breakdown voltage of 600Vdc Available sensitivity range of 42-83 AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRR-129 - DRR-129-77-83 - DRR-129-77-83 - Littelfuse, Inc.
Rosemont, IL, United States
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRR-129 - DRR-129-77-83
DRR-129-77-83
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRR-129 - DRR-129-77-83 DRR-129-77-83
A standard, normally open switch with a 50.80mm long x 5.25mm diameter (2.000" x .207") glass envelope, capable of high voltage and power switching up to 400Vdc at 100W. It is rated to carry 6A and switch 3A. Available sensitivity range of 42-83 AT. High insulation resistance of 10 Gigaohms minimum and contact resistance of less than 100 milliohms. Ideally suited for limit sensing, security, industrial and automotive applications. Capable of switching 400Vdc or 3A at up to 100 Watts Minimum breakdown voltage of 600Vdc Available sensitivity range of 42-83 AT

A standard, normally open switch with a 50.80mm long x 5.25mm diameter (2.000" x .207") glass envelope, capable of high voltage and power switching up to 400Vdc at 100W. It is rated to carry 6A and switch 3A. Available sensitivity range of 42-83 AT. High insulation resistance of 10 Gigaohms minimum and contact resistance of less than 100 milliohms. Ideally suited for limit sensing, security, industrial and automotive applications. Capable of switching 400Vdc or 3A at up to 100 Watts Minimum breakdown voltage of 600Vdc Available sensitivity range of 42-83 AT

Supplier's Site Datasheet
Magnetic, Reed Switches - HE519-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
HE519-ND
Magnetic, Reed Switches HE519-ND
Glass Body Reed Switch SPST-NO 77 ~ 83AT Operate Range 100W 2.1A (AC), 3A (DC) 280V Surface Mount

Glass Body Reed Switch SPST-NO 77 ~ 83AT Operate Range 100W 2.1A (AC), 3A (DC) 280V Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
DRR-129-77-83
Switches - Magnetic, Reed Switches DRR-129-77-83
SWITCH REED SPST-NO 2.1A 280V

SWITCH REED SPST-NO 2.1A 280V

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Reed Switches Reed Switches Reed Switches
Product Number DRR-129-77-83 HE519-ND DRR-129-77-83
Product Name Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRR-129 - DRR-129-77-83 Magnetic, Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO) Normally Open (NO)
Current Rating 2.1 amps 3 amps 2.1 amps
AC Voltage Rating 280 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Reed Switch, KSK-1A35/1 Series -  - Standex-Meder Electronics
Standex-Meder Electronics
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details