Comus International Reed Switches RI-46A

Description
SPNO FormA Reedswitch,1A 250V 15-28AT
Request a Quote Datasheet
Description
SPNO FormA Reedswitch,1A 250V 15-28AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Switches - 3622546 - RS Components, Ltd.
Corby, Northants, United Kingdom
Reed Switches
3622546
Reed Switches 3622546
SPNO FormA Reedswitch,1A 250V 15-28AT

SPNO FormA Reedswitch,1A 250V 15-28AT

Supplier's Site
Reed Switches - 9092648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Reed Switches
9092648
Reed Switches 9092648
Switch glass 20.5mm reed AT 15-28

Switch glass 20.5mm reed AT 15-28

Supplier's Site
Magnetic, Reed Switches - 306-1099-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
306-1099-ND
Magnetic, Reed Switches 306-1099-ND
Glass Body Reed Switch SPST-NO 15 ~ 28AT Operate Range 30W 1A (AC/DC) 200V Through Hole

Glass Body Reed Switch SPST-NO 15 ~ 28AT Operate Range 30W 1A (AC/DC) 200V Through Hole

Buy Now Datasheet
Switches - Magnetic, Reed Switches - RI-46A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
RI-46A
Switches - Magnetic, Reed Switches RI-46A
SWITCH REED SPST-NO 1A 200V

SWITCH REED SPST-NO 1A 200V

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Switches Reed Switches Reed Switches Reed Switches
Product Number 3622546 9092648 306-1099-ND RI-46A
Product Name Reed Switches Reed Switches Magnetic, Reed Switches Switches - Magnetic, Reed Switches
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Specifications Sp-no Spst-no SPST-NO
Contact Material Ruthenium Ruthenium on gold
Total Length 0.8071 inch (20.5 mm)
Switch Type Dry Reed Switch
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 31/310 - BN 310-01Z 10,0M -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Closed (NC)
Current Rating 3 amps
View Details
Reed Switches - 2652275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Contact Material PGM Alloy
Current Rating 1.5 amps
AC Voltage Rating 300 volts
View Details
Threaded Barrel Reed Sensor (Standard) - 59065-2-U - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Gunther / Comus - GC 2310 - Comus International
Comus International
Specs
Switch Type Dry Reed Switch
Current Rating 0.5000 amps
AC Voltage Rating 150 volts
View Details