Comus International Coto Reed Switches RI-69

Description
Contact Form: A Switching Capacity: 20 W/VA Max. Switching Voltage: 200 Vdc Max. Switching Current: 1000 mA Max. Glass Length: 0.39in (10.0mm) Diameter: 0.071in (1.8mm)
Description
Contact Form: A Switching Capacity: 20 W/VA Max. Switching Voltage: 200 Vdc Max. Switching Current: 1000 mA Max. Glass Length: 0.39in (10.0mm) Diameter: 0.071in (1.8mm)
Datasheet
Datasheet Summary
Powered by GS/AI

The RI-69 Series Dry Reed Switch from Comus International is an ultra-miniature, hermetically sealed switch designed for various applications including relays, sensors, and pulse counters. It features a single-pole, single-throw (SPST) configuration with normally open contacts, and is actuated by either an electromagnet or a permanent magnet. The switch can handle a maximum load of 20W and supports switching voltages up to 200V DC and 140V AC RMS. The device has a life expectancy of at least 10^9 operations under no load conditions and 2 x 10^7 operations under loaded conditions, with a failure rate of less than 2 x 10^-10 and 10^-8, respectively, at a 90% confidence level. It operates effectively within a temperature range of -55°C to +75°C, with storage capabilities up to +125°C. The RI-69 switch is also designed to withstand mechanical shocks and vibrations according to IEC standards, ensuring reliability in demanding environments. With a compact size of 0.39 inches in length and a diameter of 0.071 inches, the RI-69 is suitable for applications where space is limited. The switch's construction includes gold and sputtered ruthenium contact layers, providing enhanced durability and performance.

Datasheet Summary
Powered by GS/AI

The RI-69 Series Dry Reed Switch from Comus International is an ultra-miniature, hermetically sealed switch designed for various applications including relays, sensors, and pulse counters. It features a single-pole, single-throw (SPST) configuration with normally open contacts, and is actuated by either an electromagnet or a permanent magnet. The switch can handle a maximum load of 20W and supports switching voltages up to 200V DC and 140V AC RMS. The device has a life expectancy of at least 10^9 operations under no load conditions and 2 x 10^7 operations under loaded conditions, with a failure rate of less than 2 x 10^-10 and 10^-8, respectively, at a 90% confidence level. It operates effectively within a temperature range of -55°C to +75°C, with storage capabilities up to +125°C. The RI-69 switch is also designed to withstand mechanical shocks and vibrations according to IEC standards, ensuring reliability in demanding environments. With a compact size of 0.39 inches in length and a diameter of 0.071 inches, the RI-69 is suitable for applications where space is limited. The switch's construction includes gold and sputtered ruthenium contact layers, providing enhanced durability and performance.

Suppliers

Company
Product
Description
Supplier Links
Coto Reed Switches - RI-69 - Comus International
Clifton, NJ, USA
Coto Reed Switches
RI-69
Coto Reed Switches RI-69
Contact Form: A Switching Capacity: 20 W/VA Max. Switching Voltage: 200 Vdc Max. Switching Current: 1000 mA Max. Glass Length: 0.39in (10.0mm) Diameter: 0.071in (1.8mm)
  • Contact Form: A
  • Switching Capacity: 20 W/VA Max.
  • Switching Voltage: 200 Vdc Max.
  • Switching Current: 1000 mA Max.
  • Glass Length: 0.39in (10.0mm)
  • Diameter: 0.071in (1.8mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Reed Switches
Product Number RI-69
Product Name Coto Reed Switches
Switch Type Dry Reed Switch
Current Rating 1 amps
AC Voltage Rating 200 volts
DC Voltage Rating 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 65 - BN 65-01Z/V 10,0M -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Closed (NC)
Current Rating 3 amps
View Details
Reed Switches - 2652258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
39.7mm High Power DRS-DTH Switch - DRS-DTH-55-65 - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Current Rating 0.3500 amps
View Details
Magnetic, Reed Switches - 1835-GC1917-7580-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Current Rating 1 amps
View Details