Littelfuse, Inc. 39.7mm High Power DRS-DTH Switch DRS-DTH-55-65

Description
The DRS-DTH Reed Switch is a large changeover switch with a 39.70mm long x 5.33mm diameter (1.562" x 0.210") glass envelope, capable of high voltage and power switching up to 500Vdc at 2mA or 0.5A at 30W/VA. The DRS-DTH has an insulation resistance of 10^9 ohms minimum and contact resistance less than 125 milli-ohms. Changeover switch Capable of switching 500Vdc or 0.5A at up to 30W Minimum breakdown voltage 1200Vdc Available sensitivity range 50-80 AT
Datasheet
Description
The DRS-DTH Reed Switch is a large changeover switch with a 39.70mm long x 5.33mm diameter (1.562" x 0.210") glass envelope, capable of high voltage and power switching up to 500Vdc at 2mA or 0.5A at 30W/VA. The DRS-DTH has an insulation resistance of 10^9 ohms minimum and contact resistance less than 125 milli-ohms. Changeover switch Capable of switching 500Vdc or 0.5A at up to 30W Minimum breakdown voltage 1200Vdc Available sensitivity range 50-80 AT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
39.7mm High Power DRS-DTH Switch - DRS-DTH-55-65 - Littelfuse, Inc.
Rosemont, IL, United States
39.7mm High Power DRS-DTH Switch
DRS-DTH-55-65
39.7mm High Power DRS-DTH Switch DRS-DTH-55-65
The DRS-DTH Reed Switch is a large changeover switch with a 39.70mm long x 5.33mm diameter (1.562" x 0.210") glass envelope, capable of high voltage and power switching up to 500Vdc at 2mA or 0.5A at 30W/VA. The DRS-DTH has an insulation resistance of 10^9 ohms minimum and contact resistance less than 125 milli-ohms. Changeover switch Capable of switching 500Vdc or 0.5A at up to 30W Minimum breakdown voltage 1200Vdc Available sensitivity range 50-80 AT

The DRS-DTH Reed Switch is a large changeover switch with a 39.70mm long x 5.33mm diameter (1.562" x 0.210") glass envelope, capable of high voltage and power switching up to 500Vdc at 2mA or 0.5A at 30W/VA. The DRS-DTH has an insulation resistance of 10^9 ohms minimum and contact resistance less than 125 milli-ohms. Changeover switch Capable of switching 500Vdc or 0.5A at up to 30W Minimum breakdown voltage 1200Vdc Available sensitivity range 50-80 AT

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Switches
Product Number DRS-DTH-55-65
Product Name 39.7mm High Power DRS-DTH Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Current Rating 0.3500 amps
AC Voltage Rating 350 volts
DC Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Current Rating 0.3000 amps
View Details
Reed Switch - 1965 - Reed Switch Developments Corp.
Reed Switch Developments Corp.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Magnetic, Reed Switches - F6732-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
3 suppliers