RI-60SMDM -- , COTO REED SWITCHES
Comus International
, Coto Reed Switches
RI-60SMDM
Description
ATE Grade
Operate Range: 10 – 20 AT
Contact Form: A
Contact Rating: 10W
Switching Voltage: 200VDC
Switching Current: 500mA
Description
ATE Grade
Operate Range: 10 – 20 AT
Contact Form: A
Contact Rating: 10W
Switching Voltage: 200VDC
Switching Current: 500mA
Datasheet
Suppliers
ATE Grade
Operate Range: 10 – 20 AT
Contact Form: A
Contact Rating: 10W
Switching Voltage: 200VDC
Switching Current: 500mA
- ATE Grade
- Operate Range: 10 – 20 AT
- Contact Form: A
- Contact Rating: 10W
- Switching Voltage: 200VDC
- Switching Current: 500mA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
RI-60SMDM |
|
Product Name
|
, Coto Reed Switches |
|
Switch Type
|
Dry Reed Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Other
Configuration
Normally Closed (NC)
Current Rating
1 amps
View Details
Pole and Throw Specifications
Other Type (Special Application)
Other Pole and Throw Specifications
SPCO
Contact Material
Iridium
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
Switch Type
Dry Reed Switch
Current Rating
0.1000 amps
AC Voltage Rating
24 volts
View Details