ORD 211 -- KOFU REED SWITCHES
Comus International
KOFU Reed Switches
ORD 211
Description
Contact Form: A
Switching Capacity: 1 W/VA Max.
Switching Voltage: 24 Vac/dc Max.
Switching Current: 0.1 A Max.
Glass L: 0.39in (10.0mm)
Dia: 0.08in (2.0mm)
Description
Contact Form: A
Switching Capacity: 1 W/VA Max.
Switching Voltage: 24 Vac/dc Max.
Switching Current: 0.1 A Max.
Glass L: 0.39in (10.0mm)
Dia: 0.08in (2.0mm)
Datasheet
Suppliers
Contact Form: A
Switching Capacity: 1 W/VA Max.
Switching Voltage: 24 Vac/dc Max.
Switching Current: 0.1 A Max.
Glass L: 0.39in (10.0mm)
Dia: 0.08in (2.0mm)
- Contact Form: A
- Switching Capacity: 1 W/VA Max.
- Switching Voltage: 24 Vac/dc Max.
- Switching Current: 0.1 A Max.
- Glass L: 0.39in (10.0mm)
- Dia: 0.08in (2.0mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
ORD 211 |
|
Product Name
|
KOFU Reed Switches |
|
Switch Type
|
Dry Reed Switch
|
|
Current Rating
|
0.1000 amps
|
|
AC Voltage Rating
|
24 volts
|
|
DC Voltage Rating
|
24 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Other
Configuration
Normally Closed (NC)
Current Rating
1 amps
View Details
Pole and Throw Specifications
Other Type (Special Application)
Other Pole and Throw Specifications
SPCO
Current Rating
0.3000 amps
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
2 suppliers