Littelfuse, Inc. Magnetic, Reed Switches MARR-5-37-43

Description
Glass Body Reed Switch SPST-NO 37 ~ 43AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole
Request a Quote Datasheet
Description
Glass Body Reed Switch SPST-NO 37 ~ 43AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - F7862-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
F7862-ND
Magnetic, Reed Switches F7862-ND
Glass Body Reed Switch SPST-NO 37 ~ 43AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole

Glass Body Reed Switch SPST-NO 37 ~ 43AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Reed Switches
Product Number F7862-ND
Product Name Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 80 - BN 80-RZ 3,0M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1.5 amps
DC Voltage Rating 200 volts
View Details
Reed Switches - 2652231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Iridium
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Specifications SPST-NO
Current Rating 2.1 amps
View Details
2 suppliers
Switch, REED, MicroMiniature, DUREL CONTACTS, TIN-PLATED EXTERNAL LEADS - 70168911 - Allied Electronics, Inc.
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Contact Material Durel
Current Rating 0.0500 amps
View Details