HGRM-55211-P00 is a magnetic reed relay with a mercury-wetted Form C contact, designed for switching applications up to 100 VA, 2.0 A, and 500 V AC/DC. It has a 12 VDC nominal coil voltage with a maximum coil voltage of 35 VDC and a coil resistance of 680 ohms at 25°C. The relay features a magnetic shield, antivibration design, and terminals measuring 0.025 inch in diameter and 0.190 inch long. Physical dimensions are 1.61 inches in length, 0.565 inches in width, and 0.525 inches in height. Breakdown voltage between contacts is 1000 V AC, and dielectric strength between coil and contact or case is 1000 V AC. Pull-in voltage is maximum 5.7 VDC, with pull-in current up to 7.5 mA and drop-out current minimum 1.7 mA.
Magnetic Reed Relay – Mercury Wetted Contacts
| Comus International | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | HGRM-55211-P00 |
| Product Name | Relays, Replacement & Obsolete Relays |
| Relay Type | Reed Relay |
| Maximum Switching Current | 2.00 amps |
| AC Voltage | 500 volts |