Magnetic reed relay with mercury-wetted contacts, form D, two poles, designed for switching applications up to 250 VA, 5.0 A AC/DC, and 500 VDC. Coil nominal voltage is 48 VDC with a coil resistance of 2340 Ω ±10% at 25°C. Must operate at 37.0 VDC and release at 12.1 VDC. Dielectric strength is 1000 VDC between coil and case, coil and contacts, and contact to contact. Breaking voltage is 1000 VDC. Package features metal terminals, magnetic shield, antivibration design, and resistance to ambient environmental and mechanical stress. Dimensions are 0.750 in. length, 1.10 in. height, 3.0 in. width, with 0.040 in. diameter terminals 0.250 in. long.
Magnetic Reed Relay – Mercury Wetted Contacts
| Comus International | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | HG2M-10010 |
| Product Name | Relays, Replacement & Obsolete Relays |
| Relay Type | Reed Relay |