HG1002 is a single-pole, Form D magnetic reed relay with mercury-wetted contacts, designed for switching applications up to 250 VA, 5.0 A AC/DC, and 500 V AC/DC. It has a 4000 Ω coil resistance at 25°C and operates with a maximum coil voltage of 100 VDC. The relay features a metal octal base, magnetic shielding, and vibration resistance. Dielectric strength is 1000 VAC between coil and case, coil and contacts, and contact to contact. Physical dimensions are not specified in measurable terms beyond nominal inch-based references.
Magnetic Wetted Reed Relay
| Comus International | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | HG1002 |
| Product Name | Relays, Replacement & Obsolete Relays |
| Relay Type | Reed Relay |
| Maximum Switching Current | 5.00 amps |
| AC Voltage | 500 volts |