CW1740 SERIES -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CW1740 Series
Description
Switching Voltage: 60Vac Max.
Switching Current: 0.25A Max.
Switching Capacity: 3VA Max.
Operating Angle: 50° ± 15° Max.
Contact Resistance: 30 Ohms Max.
Size: Over All Length: 0.486in (12.34mm)
Diameter: 0.482in (12.3mm)
Electrode Diameter: 0.030in (0.76mm)
Tip-Over Switch
Description
Switching Voltage: 60Vac Max.
Switching Current: 0.25A Max.
Switching Capacity: 3VA Max.
Operating Angle: 50° ± 15° Max.
Contact Resistance: 30 Ohms Max.
Size: Over All Length: 0.486in (12.34mm)
Diameter: 0.482in (12.3mm)
Electrode Diameter: 0.030in (0.76mm)
Tip-Over Switch
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CW1740 Series
Switching Voltage: 60Vac Max.
Switching Current: 0.25A Max.
Switching Capacity: 3VA Max.
Operating Angle: 50° ± 15° Max.
Contact Resistance: 30 Ohms Max.
Size: Over All Length: 0.486in (12.34mm)
Diameter: 0.482in (12.3mm)
Electrode Diameter: 0.030in (0.76mm)
Tip-Over Switch
- Switching Voltage: 60Vac Max.
- Switching Current: 0.25A Max.
- Switching Capacity: 3VA Max.
- Operating Angle: 50° ± 15° Max.
- Contact Resistance: 30 Ohms Max.
- Size: Over All Length: 0.486in (12.34mm)
- Diameter: 0.482in (12.3mm)
- Electrode Diameter: 0.030in (0.76mm)
- Tip-Over Switch
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
CW1740 Series |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Tilt Range
15 to 360 degrees
Number of Axes
2
View Details
Trigger
Tilt Sensor
Operating Temperature
32 to 158 F (0.0 to 70 C)
View Details