CW1600 SERIES -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CW1600 Series
Description
Switching Voltage: 60Vac Max.
Switching Current: 0.1A Max.
Switching Capacity: 3VA Max.
Operating Angle: 15 Deg. Max.
Contact Resistance: 30 ohms Max.
Size: Length 8.71 (.342in)
Diameter: 3.43mm (.135in)
Description
Switching Voltage: 60Vac Max.
Switching Current: 0.1A Max.
Switching Capacity: 3VA Max.
Operating Angle: 15 Deg. Max.
Contact Resistance: 30 ohms Max.
Size: Length 8.71 (.342in)
Diameter: 3.43mm (.135in)
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CW1600 Series
Switching Voltage: 60Vac Max.
Switching Current: 0.1A Max.
Switching Capacity: 3VA Max.
Operating Angle: 15 Deg. Max.
Contact Resistance: 30 ohms Max.
Size: Length 8.71 (.342in)
Diameter: 3.43mm (.135in)
- Switching Voltage: 60Vac Max.
- Switching Current: 0.1A Max.
- Switching Capacity: 3VA Max.
- Operating Angle: 15 Deg. Max.
- Contact Resistance: 30 ohms Max.
- Size: Length 8.71 (.342in)
- Diameter: 3.43mm (.135in)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
CW1600 Series |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
DigiPas Technologies Inc.
Trigger
Tilt Sensor
Tilt Range
0.0 to 90 degrees
Accuracy
0.0200 degrees
View Details
Trigger
Tilt Sensor
Tilt Range
15 to 360 degrees
Number of Axes
2
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
80 degrees
View Details