CM4400 -- TILT SWITCHES / MOTION SENSORS, MOTION SENSORS & SWITCHES
Comus International
Tilt Switches / Motion Sensors, Motion Sensors & Switches
CM4400
Description
Switching Voltage: 120Vac Max.
Switching Current: 1.0A Max.
Switching Capacity: 100VA Max.
Operating Angle: –
Contact Resistance: 5 Ohms
Size: Over All Length: 0.813in (20.64mm)
Diameter: 0.322in (8.18mm)
Electrode Diameter: 0.040in (1.02mm)
Movement/Vibration Switch
Non Position Sensitive
Description
Switching Voltage: 120Vac Max.
Switching Current: 1.0A Max.
Switching Capacity: 100VA Max.
Operating Angle: –
Contact Resistance: 5 Ohms
Size: Over All Length: 0.813in (20.64mm)
Diameter: 0.322in (8.18mm)
Electrode Diameter: 0.040in (1.02mm)
Movement/Vibration Switch
Non Position Sensitive
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Motion Sensors & Switches
CM4400
Switching Voltage: 120Vac Max.
Switching Current: 1.0A Max.
Switching Capacity: 100VA Max.
Operating Angle: –
Contact Resistance: 5 Ohms
Size: Over All Length: 0.813in (20.64mm)
Diameter: 0.322in (8.18mm)
Electrode Diameter: 0.040in (1.02mm)
Movement/Vibration Switch
Non Position Sensitive
- Switching Voltage: 120Vac Max.
- Switching Current: 1.0A Max.
- Switching Capacity: 100VA Max.
- Operating Angle: –
- Contact Resistance: 5 Ohms
- Size: Over All Length: 0.813in (20.64mm)
- Diameter: 0.322in (8.18mm)
- Electrode Diameter: 0.040in (1.02mm)
- Movement/Vibration Switch
- Non Position Sensitive
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
CM4400 |
|
Product Name
|
Tilt Switches / Motion Sensors, Motion Sensors & Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Trigger
Tilt Sensor
Tilt Range
90 degrees
Operating Temperature
-40 to 176 F (-40 to 80 C)
View Details
2 suppliers
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
DigiPas Technologies Inc.
Trigger
Tilt Sensor
Tilt Range
0.0 to 10 degrees
Accuracy
1.00E-3 degrees
View Details