CM4159-1 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM4159-1
Description
Contact Resistance: 3 Ohms Max.
Switching Voltage: 120 Vac Max.
Switching Current: 1.0 A Max.
Operating Angle: 10° ± 2°
Size: Dia: 23.5mm (.925in)
H: 12.4mm(.490in)
Normally Open Contact
Description
Contact Resistance: 3 Ohms Max.
Switching Voltage: 120 Vac Max.
Switching Current: 1.0 A Max.
Operating Angle: 10° ± 2°
Size: Dia: 23.5mm (.925in)
H: 12.4mm(.490in)
Normally Open Contact
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM4159-1
Contact Resistance: 3 Ohms Max.
Switching Voltage: 120 Vac Max.
Switching Current: 1.0 A Max.
Operating Angle: 10° ± 2°
Size: Dia: 23.5mm (.925in)
H: 12.4mm(.490in)
Normally Open Contact
- Contact Resistance: 3 Ohms Max.
- Switching Voltage: 120 Vac Max.
- Switching Current: 1.0 A Max.
- Operating Angle: 10° ± 2°
- Size: Dia: 23.5mm (.925in)
- H: 12.4mm(.490in)
- Normally Open Contact
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
CM4159-1 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Trigger
Tilt Sensor
Tilt Range
90 degrees
Number of Axes
2
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
60 degrees
View Details