TE Connectivity Tilt Sensors & Inclinometers 10202069-00

Description
Body Features Product Orientation : Horizontal Configuration Features Electrical Connection : Connector TE/AMP Dimensions Accuracy (DEG) : up to +/- .3 Housing Width (MM) : Up to 70 Measurement Ranges (DEG) : up to +/- 90 Resolution (DEG) : up to +/- .01 Electrical Characteristics Supply Voltage (VDC) : 8 - 30 Industry Standards IP Rating : IP67 Operation/Applicatio n Output Interface : CAN J1939 Other Measurement Axes : Dual Axis Product Type Features Interface Signal Type : Digital Sensor Package : Plastic Housing Usage Conditions Measurement Principle : MEMS Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Product Orientation : Horizontal Configuration Features Electrical Connection : Connector TE/AMP Dimensions Accuracy (DEG) : up to +/- .3 Housing Width (MM) : Up to 70 Measurement Ranges (DEG) : up to +/- 90 Resolution (DEG) : up to +/- .01 Electrical Characteristics Supply Voltage (VDC) : 8 - 30 Industry Standards IP Rating : IP67 Operation/Applicatio n Output Interface : CAN J1939 Other Measurement Axes : Dual Axis Product Type Features Interface Signal Type : Digital Sensor Package : Plastic Housing Usage Conditions Measurement Principle : MEMS Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tilt Sensors & Inclinometers - 10202069-00 - TE Connectivity
Berwyn, PA, United States
Tilt Sensors & Inclinometers
10202069-00
Tilt Sensors & Inclinometers 10202069-00
Body Features Product Orientation : Horizontal Configuration Features Electrical Connection : Connector TE/AMP Dimensions Accuracy (DEG) : up to +/- .3 Housing Width (MM) : Up to 70 Measurement Ranges (DEG) : up to +/- 90 Resolution (DEG) : up to +/- .01 Electrical Characteristics Supply Voltage (VDC) : 8 - 30 Industry Standards IP Rating : IP67 Operation/Applicatio n Output Interface : CAN J1939 Other Measurement Axes : Dual Axis Product Type Features Interface Signal Type : Digital Sensor Package : Plastic Housing Usage Conditions Measurement Principle : MEMS Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Product Orientation : Horizontal

Configuration Features


  • Electrical Connection : Connector TE/AMP

Dimensions


  • Accuracy (DEG) : up to +/- .3
  • Housing Width (MM) : Up to 70
  • Measurement Ranges (DEG) : up to +/- 90
  • Resolution (DEG) : up to +/- .01

Electrical Characteristics


  • Supply Voltage (VDC) : 8 - 30

Industry Standards


  • IP Rating : IP67

Operation/Application


  • Output Interface : CAN J1939

Other


  • Measurement Axes : Dual Axis

Product Type Features


  • Interface Signal Type : Digital
  • Sensor Package : Plastic Housing

Usage Conditions


  • Measurement Principle : MEMS
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Tilt Sensors
Product Number 10202069-00
Product Name Tilt Sensors & Inclinometers
Trigger Tilt Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inclinometers - 223-IT9420-000-120-2150-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Operating Temperature -29.2 to 194 F (-34 to 90 C)
View Details
Inclinometers - 223-IT9420-015-105-2671-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Operating Temperature -29.2 to 194 F (-34 to 90 C)
View Details
Tilt Sensors & Inclinometers - 04-1044-0327 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 120 degrees
Number of Axes 1
View Details
Tilt Sensors & Inclinometers - G-NSG-001 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 10 degrees
Number of Axes 1
View Details