Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM2050
Description
Switching Voltage: 120Vac Max.
Switching Current: 20.0A Max.
Switching Capacity: 2400VA Max.
Differential Angle: 10° Max.
Contact Resistance: 3.0 Ohms Max.
Size: Over All Length: 1.740in (44.19mm)
Diameter: 0.625in (15.875mm)
Electrode Diameter: 0.156in (3.96mm)
Tilt Switch – High Power – Make Before Break
Request a Quote
Email Supplier
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM2050
Switching Voltage: 120Vac Max.
Switching Current: 20.0A Max.
Switching Capacity: 2400VA Max.
Differential Angle: 10° Max.
Contact Resistance: 3.0 Ohms Max.
Size: Over All Length: 1.740in (44.19mm)
Diameter: 0.625in (15.875mm)
Electrode Diameter: 0.156in (3.96mm)
Tilt Switch – High Power – Make Before Break
- Switching Voltage: 120Vac Max.
- Switching Current: 20.0A Max.
- Switching Capacity: 2400VA Max.
- Differential Angle: 10° Max.
- Contact Resistance: 3.0 Ohms Max.
- Size: Over All Length: 1.740in (44.19mm)
- Diameter: 0.625in (15.875mm)
- Electrode Diameter: 0.156in (3.96mm)
- Tilt Switch – High Power – Make Before Break
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Tilt Sensors |
Product Number
|
CM2050 |
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Trigger
Tilt Sensor; Tilt Switch
Switching Current
0.0250 amps
Switching Voltage
24 volts
View Details
Trigger
Tilt Sensor; Tilt Switch
Tilt Range
60 degrees
Switching Current
1.00E-3 amps
View Details