AG1261-2 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
AG1261-2
Description
RoHS COMPLIANT
Contact Form: Normally Open
Switching Voltage: 3.6 Vdc. Max.
Switching Current: 1 mA Max.
Operating Angle: 60° ± 10° Max.
Contact Resistance: 1000 Ohms Max.
Operating Temperature: -37° +100° C
Size: Over All Length: 0.55in (13.97mm)
Diameter: 0.263in (6.70mm)Ref.
Electrode Diameter: 0.03in (0.76mm)
Tip-Over Switch – Omnidirectional
Description
RoHS COMPLIANT
Contact Form: Normally Open
Switching Voltage: 3.6 Vdc. Max.
Switching Current: 1 mA Max.
Operating Angle: 60° ± 10° Max.
Contact Resistance: 1000 Ohms Max.
Operating Temperature: -37° +100° C
Size: Over All Length: 0.55in (13.97mm)
Diameter: 0.263in (6.70mm)Ref.
Electrode Diameter: 0.03in (0.76mm)
Tip-Over Switch – Omnidirectional
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
AG1261-2
RoHS COMPLIANT
Contact Form: Normally Open
Switching Voltage: 3.6 Vdc. Max.
Switching Current: 1 mA Max.
Operating Angle: 60° ± 10° Max.
Contact Resistance: 1000 Ohms Max.
Operating Temperature: -37° +100° C
Size: Over All Length: 0.55in (13.97mm)
Diameter: 0.263in (6.70mm)Ref.
Electrode Diameter: 0.03in (0.76mm)
Tip-Over Switch – Omnidirectional
- RoHS COMPLIANT
- Contact Form: Normally Open
- Switching Voltage: 3.6 Vdc. Max.
- Switching Current: 1 mA Max.
- Operating Angle: 60° ± 10° Max.
- Contact Resistance: 1000 Ohms Max.
- Operating Temperature: -37° +100° C
- Size: Over All Length: 0.55in (13.97mm)
- Diameter: 0.263in (6.70mm)Ref.
- Electrode Diameter: 0.03in (0.76mm)
- Tip-Over Switch – Omnidirectional
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
AG1261-2 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Trigger
Tilt Sensor
Tilt Range
15 to 360 degrees
Number of Axes
2
View Details
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details