CM1745 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1745
Description
Operating Angle: 45 +/- 10 Deg Max
Switching Voltage: 240 Vac
Switching Current: 0.3A
Size: Dia: 15.3mm (.602in) H: 17.0mm (.669in)
Heavy Duty – Normally closed contact
Description
Operating Angle: 45 +/- 10 Deg Max
Switching Voltage: 240 Vac
Switching Current: 0.3A
Size: Dia: 15.3mm (.602in) H: 17.0mm (.669in)
Heavy Duty – Normally closed contact
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1745
Operating Angle: 45 +/- 10 Deg Max
Switching Voltage: 240 Vac
Switching Current: 0.3A
Size: Dia: 15.3mm (.602in) H: 17.0mm (.669in)
Heavy Duty – Normally closed contact
- Operating Angle: 45 +/- 10 Deg Max
- Switching Voltage: 240 Vac
- Switching Current: 0.3A
- Size: Dia: 15.3mm (.602in) H: 17.0mm (.669in)
- Heavy Duty – Normally closed contact
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
CM1745 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Trigger
Tilt Sensor
Tilt Range
45 degrees
Number of Axes
1
View Details
Hottinger Brüel & Kjær A/S
Trigger
Tilt Sensor
Supply Voltage
4.5 to 36 volts
Operating Temperature
185 F (85 C)
View Details
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details