CM1535 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1535
Description
Contact Resistance: 5 Ohms Max.
Switching Voltage: 240 Vac
Switching Current: 7.0A at 240 Vac / 12.5A at 120 Vac
Operational Angle: 35° ± 10°
Size: Dia: 23.1mm (.909in) H: 11.4mm (.449in)
Normally Closed Contact
Description
Contact Resistance: 5 Ohms Max.
Switching Voltage: 240 Vac
Switching Current: 7.0A at 240 Vac / 12.5A at 120 Vac
Operational Angle: 35° ± 10°
Size: Dia: 23.1mm (.909in) H: 11.4mm (.449in)
Normally Closed Contact
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1535
Contact Resistance: 5 Ohms Max.
Switching Voltage: 240 Vac
Switching Current: 7.0A at 240 Vac / 12.5A at 120 Vac
Operational Angle: 35° ± 10°
Size: Dia: 23.1mm (.909in) H: 11.4mm (.449in)
Normally Closed Contact
- Contact Resistance: 5 Ohms Max.
- Switching Voltage: 240 Vac
- Switching Current: 7.0A at 240 Vac / 12.5A at 120 Vac
- Operational Angle: 35° ± 10°
- Size: Dia: 23.1mm (.909in) H: 11.4mm (.449in)
- Normally Closed Contact
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
CM1535 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
10 degrees
View Details