CM1370 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1370
Description
Switching Voltage: 120Vac Max.
Switching Current: 0.25A Max.
Switching Capacity: 60VA Max.
Operating Angle: 60°± 10°
Contact Resistance: 3.0 Ohms Max.
Size: Over All Length: .665in (16.89mm)
Diameter: 0.185in (4.7mm)
Electrode Diameter: 0.040in (1.016mm)
Tip-Over Switch – General Purpose Omnidirectional
Description
Switching Voltage: 120Vac Max.
Switching Current: 0.25A Max.
Switching Capacity: 60VA Max.
Operating Angle: 60°± 10°
Contact Resistance: 3.0 Ohms Max.
Size: Over All Length: .665in (16.89mm)
Diameter: 0.185in (4.7mm)
Electrode Diameter: 0.040in (1.016mm)
Tip-Over Switch – General Purpose Omnidirectional
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1370
Switching Voltage: 120Vac Max.
Switching Current: 0.25A Max.
Switching Capacity: 60VA Max.
Operating Angle: 60°± 10°
Contact Resistance: 3.0 Ohms Max.
Size: Over All Length: .665in (16.89mm)
Diameter: 0.185in (4.7mm)
Electrode Diameter: 0.040in (1.016mm)
Tip-Over Switch – General Purpose Omnidirectional
- Switching Voltage: 120Vac Max.
- Switching Current: 0.25A Max.
- Switching Capacity: 60VA Max.
- Operating Angle: 60°± 10°
- Contact Resistance: 3.0 Ohms Max.
- Size: Over All Length: .665in (16.89mm)
- Diameter: 0.185in (4.7mm)
- Electrode Diameter: 0.040in (1.016mm)
- Tip-Over Switch – General Purpose Omnidirectional
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
CM1370 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
40 degrees
View Details
Trigger
Tilt Sensor
Tilt Range
15 to 360 degrees
Number of Axes
2
View Details