CM1230 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1230
Description
Switching Voltage: 120Vac Max.
Switching Current: 0.20A Max.
Switching Capacity: 30VA Max.
Differential Angle: 10° Max.
Contact Resistance: 3.0 Ohms Max.
Size: Over All Length: 0.580in (14.7mm)
Diameter: 0.222in (5.64mm)
Electrode Diameter: 0.020in (0.51mm)
Tilt Switch – 1 Electrode – Short Body
Description
Switching Voltage: 120Vac Max.
Switching Current: 0.20A Max.
Switching Capacity: 30VA Max.
Differential Angle: 10° Max.
Contact Resistance: 3.0 Ohms Max.
Size: Over All Length: 0.580in (14.7mm)
Diameter: 0.222in (5.64mm)
Electrode Diameter: 0.020in (0.51mm)
Tilt Switch – 1 Electrode – Short Body
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1230
Switching Voltage: 120Vac Max.
Switching Current: 0.20A Max.
Switching Capacity: 30VA Max.
Differential Angle: 10° Max.
Contact Resistance: 3.0 Ohms Max.
Size: Over All Length: 0.580in (14.7mm)
Diameter: 0.222in (5.64mm)
Electrode Diameter: 0.020in (0.51mm)
Tilt Switch – 1 Electrode – Short Body
- Switching Voltage: 120Vac Max.
- Switching Current: 0.20A Max.
- Switching Capacity: 30VA Max.
- Differential Angle: 10° Max.
- Contact Resistance: 3.0 Ohms Max.
- Size: Over All Length: 0.580in (14.7mm)
- Diameter: 0.222in (5.64mm)
- Electrode Diameter: 0.020in (0.51mm)
- Tilt Switch – 1 Electrode – Short Body
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
CM1230 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Element / Chip
Accuracy
1 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
40 degrees
View Details
Trigger
Tilt Sensor
Tilt Range
10 degrees
Operating Temperature
-40 to 176 F (-40 to 80 C)
View Details