Comus International Reed Relays BFM-1A-05C

Description
RELAY REED SPST .5A 5V
Request a Quote Datasheet
Description
RELAY REED SPST .5A 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 1835-1142-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
1835-1142-ND
Reed Relays 1835-1142-ND
RELAY REED SPST .5A 5V

RELAY REED SPST .5A 5V

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
BFM-1A-05C
Relays - Reed Relays BFM-1A-05C
RELAY REED SPST .5A 5V

RELAY REED SPST .5A 5V

Supplier's Site
Reed Relay, Spst-No, 5Vdc, 0.5A, Th; Contact Configuration Comus - 55Y8117 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 5Vdc, 0.5A, Th; Contact Configuration Comus
55Y8117
Reed Relay, Spst-No, 5Vdc, 0.5A, Th; Contact Configuration Comus 55Y8117
REED RELAY, SPST-NO, 5VDC, 0.5A, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:BFM Series; Relay Mounting:Through Hole; Coil Resistance:370ohm; Switching Current Max:500mA; Switching Voltage Max:200VDC

REED RELAY, SPST-NO, 5VDC, 0.5A, TH; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:BFM Series; Relay Mounting:Through Hole; Coil Resistance:370ohm; Switching Current Max:500mA; Switching Voltage Max:200VDC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 1835-1142-ND BFM-1A-05C 55Y8117
Product Name Reed Relays Relays - Reed Relays Reed Relay, Spst-No, 5Vdc, 0.5A, Th; Contact Configuration Comus
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1782775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Approvals RoHS
View Details
RELAY REED SPST-NO .5A 15VDC DIP - V23100V4015A010 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers
EMR Series - EMR121B08 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26.5 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details