Instrumentation Grade
Contact Form: 1 Form A, 1 Form C
Nominal Coil Voltage: 5, 12 Vdc
Switching Power: 10 W/VA Max.
Switching Voltage: 200 Vdc Max.
Switching Current: 0.5 A Max.
See datasheet for full specification.
| Comus International | |
|---|---|
| Product Category | Reed Relays |
| Product Number | BF/BFS Series |
| Product Name | Relays, Dry Relays |
| Maximum Switching Current | 0.50 amps |