AU2402-7 -- TILT SWITCHES / MOTION SENSORS, MOTION SENSORS & SWITCHES
Comus International
Tilt Switches / Motion Sensors, Motion Sensors & Switches
AU2402-7
Description
RoHS COMPLIANT
Switching Voltage: 24V Max.
Switching Current: 0.2A Max.
Switching Capacity: 5VA Max.
Contact Resistance: 100 Ohms Max. at 5Vdc.
Operating Temperature: -37°C +100°C
Size: Over All Length: 0.354in (8.99mm)
Diameter: 0.230in (5.84mm)Max.
Movement/Vibration Sensor, Surface Mount
Description
RoHS COMPLIANT
Switching Voltage: 24V Max.
Switching Current: 0.2A Max.
Switching Capacity: 5VA Max.
Contact Resistance: 100 Ohms Max. at 5Vdc.
Operating Temperature: -37°C +100°C
Size: Over All Length: 0.354in (8.99mm)
Diameter: 0.230in (5.84mm)Max.
Movement/Vibration Sensor, Surface Mount
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Motion Sensors & Switches
AU2402-7
RoHS COMPLIANT
Switching Voltage: 24V Max.
Switching Current: 0.2A Max.
Switching Capacity: 5VA Max.
Contact Resistance: 100 Ohms Max. at 5Vdc.
Operating Temperature: -37°C +100°C
Size: Over All Length: 0.354in (8.99mm)
Diameter: 0.230in (5.84mm)Max.
Movement/Vibration Sensor, Surface Mount
- RoHS COMPLIANT
- Switching Voltage: 24V Max.
- Switching Current: 0.2A Max.
- Switching Capacity: 5VA Max.
- Contact Resistance: 100 Ohms Max. at 5Vdc.
- Operating Temperature: -37°C +100°C
- Size: Over All Length: 0.354in (8.99mm)
- Diameter: 0.230in (5.84mm)Max.
- Movement/Vibration Sensor, Surface Mount
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
AU2402-7 |
|
Product Name
|
Tilt Switches / Motion Sensors, Motion Sensors & Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Trigger
Tilt Sensor
Supply Voltage
4.5 to 36 volts
Operating Temperature
185 F (85 C)
View Details
Trigger
Tilt Sensor
Tilt Range
10 degrees
Operating Temperature
-40 to 176 F (-40 to 80 C)
View Details
2 suppliers
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Tilt Range
15 to 360 degrees
Number of Axes
2
View Details