Comus International Relays, Dry Relays 3570.1421

Description
Instrumentation Grade Mini SIP Contact Form: 2 – Form A – Normally Open Nominal Coil Voltage: 5, 12 Vdc Switching Power: 10 W/VA Max. Switching Voltage: 200 Vdc Max. Switching Current: 0.5 A Max. See datasheet for full specification.
Datasheet
Description
Instrumentation Grade Mini SIP Contact Form: 2 – Form A – Normally Open Nominal Coil Voltage: 5, 12 Vdc Switching Power: 10 W/VA Max. Switching Voltage: 200 Vdc Max. Switching Current: 0.5 A Max. See datasheet for full specification.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays, Dry Relays - 3570.1421 - Comus International
Clifton, NJ, USA
Relays, Dry Relays
3570.1421
Relays, Dry Relays 3570.1421
Instrumentation Grade Mini SIP Contact Form: 2 – Form A – Normally Open Nominal Coil Voltage: 5, 12 Vdc Switching Power: 10 W/VA Max. Switching Voltage: 200 Vdc Max. Switching Current: 0.5 A Max. See datasheet for full specification.

Instrumentation Grade Mini SIP

Contact Form: 2 – Form A – Normally Open
Nominal Coil Voltage: 5, 12 Vdc
Switching Power: 10 W/VA Max.
Switching Voltage: 200 Vdc Max.
Switching Current: 0.5 A Max.

See datasheet for full specification.

Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Reed Relays
Product Number 3570.1421
Product Name Relays, Dry Relays
Maximum Switching Current 0.50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919675A - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Relays, Replacement & Obsolete Relays - CUPC2A2B106 - Comus International
Specs
Maximum Switching Current 0.75 amps
AC Voltage 200 volts
DC Voltage 200 volts
View Details