Magnetic Reed Relay
Contact Form: Form A / B
Switching Power: 10 VA MAX
Switching Current: 0.75 A MAX
Switching Voltage: 200 VDC/AC
Nominal Coil Voltage: 6 VDC
Comus International
Done
Description
Magnetic Reed Relay
Contact Form: Form A / B
Switching Power: 10 VA MAX
Switching Current: 0.75 A MAX
Switching Voltage: 200 VDC/AC
Nominal Coil Voltage: 6 VDC
Datasheet
Datasheet Summary Powered by GS/AI
Magnetic reed relay with two Form A and two Form B contacts, rated for 6 VDC coil voltage, 0.75 A maximum switching current, 200 VAC/DC maximum switching voltage, and 10 VA maximum switching power. The relay has a coil resistance of 75 Ω ±10% at 25°C, pull-in voltage of 4.2 VDC max, and drop-out voltage of 0.4 VDC min. The case is plastic with internal magnetic shielding and antivibration features. Terminals are 0.025 in diameter and 0.190 in long. Physical dimensions are 1.100 in long, 0.900 in wide, and 0.85 in high.
Datasheet Summary Powered by GS/AI
Magnetic reed relay with two Form A and two Form B contacts, rated for 6 VDC coil voltage, 0.75 A maximum switching current, 200 VAC/DC maximum switching voltage, and 10 VA maximum switching power. The relay has a coil resistance of 75 Ω ±10% at 25°C, pull-in voltage of 4.2 VDC max, and drop-out voltage of 0.4 VDC min. The case is plastic with internal magnetic shielding and antivibration features. Terminals are 0.025 in diameter and 0.190 in long. Physical dimensions are 1.100 in long, 0.900 in wide, and 0.85 in high.
Magnetic Reed Relay
Contact Form: Form A / B
Switching Power: 10 VA MAX
Switching Current: 0.75 A MAX
Switching Voltage: 200 VDC/AC
Nominal Coil Voltage: 6 VDC