Comus International Reed Relays 3570-1421-054

Description
RELAY REED SIP DPST .5A 5V EM/DI
Request a Quote Datasheet
Description
RELAY REED SIP DPST .5A 5V EM/DI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 1835-1063-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
1835-1063-ND
Reed Relays 1835-1063-ND
RELAY REED SIP DPST .5A 5V EM/DI

RELAY REED SIP DPST .5A 5V EM/DI

Buy Now Datasheet
Reed Relay, Dpst-No, 5Vdc, 0.5A, Th; Contact Configuration Comus - 55Y8161 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Dpst-No, 5Vdc, 0.5A, Th; Contact Configuration Comus
55Y8161
Reed Relay, Dpst-No, 5Vdc, 0.5A, Th; Contact Configuration Comus 55Y8161
REED RELAY, DPST-NO, 5VDC, 0.5A, TH; Contact Configuration:DPST-N O; Coil Voltage:5VDC; Product Range:3570.1421 Series; Relay Mounting:Through Hole; Coil Resistance:375ohm; Switching Current Max:500mA; Switching Voltage Max:200VDC

REED RELAY, DPST-NO, 5VDC, 0.5A, TH; Contact Configuration:DPST-NO; Coil Voltage:5VDC; Product Range:3570.1421 Series; Relay Mounting:Through Hole; Coil Resistance:375ohm; Switching Current Max:500mA; Switching Voltage Max:200VDC

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
3570-1421-054
Relays - Reed Relays 3570-1421-054
RELAY REED SIP DPST .5A 5V EM/DI

RELAY REED SIP DPST .5A 5V EM/DI

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 1835-1063-ND 55Y8161 3570-1421-054
Product Name Reed Relays Reed Relay, Dpst-No, 5Vdc, 0.5A, Th; Contact Configuration Comus Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Signal Relays, Up to 2 Amps - V23100V4012A011 - 798965-V23100V4012A011 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Resistance 1000 ohms
View Details
4 suppliers
Reed Relays - 2919732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Specs
Mounting Through Hole
Poles Single Pole (SP)
Throw Single Throw
View Details